EN
  • EN
  • DE

SM1A01NSUC-TRG

Part No SM1A01NSUC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 326453-SM1A01NSUC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM1A01NSUC-TRG CAD Model

Description

The SM1A01NSUC-TRG is a power management integrated circuit (PMIC) manufactured by Anpec Electronics. It is designed for use in a variety of portable and battery-powered applications, providing efficient power conversion and management functions.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Wearable Devices
  • IoT (Internet of Things) Devices

Features:

  • High Efficiency DC-DC Conversion: The SM1A01NSUC-TRG features a highly efficient DC-DC converter, minimizing power loss and maximizing battery life.
  • Low Quiescent Current: It boasts a low quiescent current, reducing power consumption in standby mode.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and connected components from damage.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Includes short circuit protection to protect the device and connected circuits.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating and potential damage.
  • Compact Package: Available in a small and compact package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to extended battery life in portable devices.
  • Increased System Reliability: Comprehensive protection features enhance system reliability and prevent damage.
  • Simplified Design: Integrated functionality simplifies circuit design and reduces the number of external components required.
  • Reduced Board Space: Compact package allows for smaller and more compact designs.
  • Improved Power Management: Optimizes power usage and ensures efficient operation.

Additional Details:

The SM1A01NSUC-TRG typically operates with an input voltage range suited for single-cell Lithium-Ion batteries. It provides regulated output voltages to power various system components. Detailed specifications, including voltage and current ratings, switching frequencies, and protection thresholds, can be found in the product datasheet available from Anpec Electronics. It is crucial to consult the datasheet for specific design considerations and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess