Product Overview: Texas Instruments ADS7863ADBQR
The ADS7863ADBQR is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments. This ADC is well-suited for applications that require simultaneous and independent digitization of two analog signals, making it an ideal choice for various multi-channel measurement systems.
Key Features:
- Resolution: 12 bits per channel, providing fine detail in signal conversion.
- Sampling Rate: Up to 2 MSPS (mega samples per second), ensuring quick data acquisition for real-time applications.
- Dual Channels: Two independent ADC channels allow for concurrent sampling of different analog inputs.
- Serial Interface: Features a SPI-compatible serial interface that ensures easy communication with most microcontrollers and digital systems.
- Power Efficiency: Low power consumption with a 2.7V to 5.5V supply range, suitable for battery-powered devices.
- Package: Supplied in a compact 24-SSOP (Shrink Small Outline Package) for space-saving on PCBs.
Applications:
The ADS7863ADBQR is versatile and can be used in a wide array of applications including:
- Medical Imaging Systems
- Data Acquisition Systems
- Portable Instrumentation
- Multichannel Data Loggers
- Industrial Process Controls
Reliability and Quality:
Texas Instruments is known for its commitment to manufacturing high-quality and reliable components. The ADS7863ADBQR is no exception, offering excellent performance and robustness for critical applications where precision and durability are paramount.
Ordering Information:
The product is available under the orderable part number ADS7863ADBQR. For detailed specifications, technical documents, and ordering options, visit the Texas Instruments official website or contact authorized distributors.