EN
  • EN
  • DE

PI5C3306LEX

Part No PI5C3306LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 061589-PI5C3306LEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3306LEX CAD Model

Description

Overview of the PI5C3306LEX from Diodes Incorporated

The PI5C3306LEX is a high-performance, 2:1 multiplexer/demultiplexer bus switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is part of their extensive range of switch ICs, which are known for their reliability and efficiency in various electronic applications.

Key Features

  • Low On-Resistance: The switch features a low on-state resistance of typically 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, making it versatile for use in various circuit designs and compatible with low-voltage applications.
  • Fast Switching Speed: The PI5C3306LEX boasts a quick switch time, with turn-on times as low as 0.25ns, ensuring rapid signal routing for high-speed data processing.
  • Low Power Consumption: This device is designed for low power consumption, with a quiescent current of only 1µA (max), which is ideal for power-sensitive applications.
  • High Bandwidth: The switch offers a bandwidth of over 500MHz, allowing it to support high-frequency signals without significant attenuation.

Applications

The versatility of the PI5C3306LEX makes it suitable for a wide range of applications, including:

  • Signal gating
  • Data switching in communication devices
  • Peripheral sharing
  • Function selection in various electronic systems

Package and Quality

The PI5C3306LEX is available in a space-saving 6-pin SOT-363 package, which is ideal for compact PCB layouts. Diodes Incorporated ensures that this product meets rigorous quality standards, providing reliable performance for both industrial and consumer electronic designs.

Conclusion

With its low on-resistance, high bandwidth, and fast switching capabilities, the PI5C3306LEX from Diodes Incorporated is an excellent choice for designers looking to implement an efficient and high-performing 2:1 multiplexer/demultiplexer bus switch in their electronic circuits. Its compatibility with low-voltage operations and low power consumption also makes it a highly desirable component for modern, energy-conscious applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9100 $50.0500
135+ $0.7467 $100.8045
210+ $0.7233 $151.8930
290+ $0.7000 $203.0000
370+ $0.6767 $250.3790
495+ $0.6067 $300.3165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,906 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess