EN
  • EN
  • DE

ADS7850IRTET

Part No ADS7850IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 750KSPS 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Sampling Rate 750k
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 5.5 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (3x3)
Win Source Part Number 768130-ADS7850IRTET
Popularity Medium
Supply and Demand Status Balance
Family Name ADS7850
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7850IRTET CAD Model

Description

The ADS7850IRTET is a state-of-the-art, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous requirements of modern electronic systems. This high-performance ADC is part of the ADS7850 family and is well-suited for applications requiring high-speed data acquisition, low power consumption, and superior accuracy.

Key Features

  • Resolution: The ADS7850IRTET offers a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals without compromising data integrity.
  • Interface: It features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP standard interfaces, promoting ease of integration into various system architectures.
  • Dual Channel: The dual-channel configuration allows for simultaneous sampling of two different analog inputs, enhancing the versatility of the device.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it ideal for battery-powered and portable applications.
  • Package Type: The device comes in a compact VQFN (Very Thin Quad Flat Non-Leaded) package, specified by the 'RTET' suffix in its name, which is suitable for space-constrained applications.

Applications

The ADS7850IRTET is an excellent choice for a wide range of applications, including medical instrumentation, industrial control systems, data acquisition systems, and high-resolution imaging. Its precision and speed make it particularly useful in scenarios where accurate signal processing is critical, such as in scientific research equipment and communication systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7850IRTET is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. Design engineers can trust this ADC to deliver consistent results, contributing to the overall stability and robustness of their electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8586 $50.5758
8+ $13.8327 $110.6616
12+ $13.4005 $160.8060
16+ $12.9682 $207.4912
20+ $12.5359 $250.7180
27+ $11.2391 $303.4557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess