Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
RoHS State Request Verification
Win Source Part Number 1278096-UPSD3253BV-24T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name UPSD3253BV
Introduction Date March 23, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UPSD3253BV-24T6 CAD Model

Description

The UPSD3253BV-24T6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, tailored for demanding applications that require a combination of high-speed data processing and reliable performance. This MCU is part of the uPSD3200 Turbo Plus Series, which is renowned for its dual-bank Flash memory architecture and comprehensive peripheral set.

Key Features:

  • High-Performance Core: At its heart, the UPSD3253BV-24T6 boasts an 8-bit 8051 microcontroller core that operates at up to 40 MHz, delivering the power needed for intensive computational tasks.
  • Dual-Bank Flash Memory: The device comes equipped with 256KB of Flash memory organized in two independent banks. This feature allows for in-application programming and firmware updates without halting operations, ensuring minimal downtime and enhanced system flexibility.
  • SRAM with Battery Backup: A generous 16KB of SRAM with an optional battery backup ensures data retention even during power loss, making it suitable for critical data storage applications.
  • Advanced Peripherals: The UPSD3253BV-24T6 includes a variety of integrated peripherals, such as USB 1.1, I²C, SPI, and multiple general-purpose I/Os (GPIOs), providing a rich interface for connecting to other devices and systems.
  • Flexible Clock Control: The MCU supports multiple clock control strategies to optimize power consumption and performance, including an internal programmable clock and an external clock source.
  • Embedded PLD: An embedded programmable logic device (PLD) enables customized logic functions, allowing designers to tailor the MCU to specific application needs.

Applications:

The UPSD3253BV-24T6 is a versatile MCU that is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive subsystems
  • Communication systems
  • Embedded systems requiring high reliability and real-time performance

With its robust set of features and peripherals, the UPSD3253BV-24T6 from STMicroelectronics is an ideal choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention