EN
  • EN
  • DE

ADS7816EC/250

Part No ADS7816EC/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name ADS7816
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7816EC/250G4-ND, ADS7816ECTR, -ADS7816ECCT-ND, ADS7816EC/250-ND, -ADS7816ECCT, ADS7816ECTR-NDR, -ADS7816EC/250G4-NDR, -ADS7816EC/250-NDR, ADS7816ECCT, ADS7816ECCT-NDR, ADS7816EC/250G4, ADS7816ECDKR, ADS7816EC250, -ADS7816EC/250G4
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860434-ADS7816EC/250
Ultra Librarian 3D Model Ultra Librarian ADS7816EC/250 CAD Model

Description

The ADS7816EC/250 is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. Known for its precision and efficiency, this compact ADC is ideal for applications that require accurate analog signal conversion at a high sampling rate. The ADS7816EC/250 is particularly well-suited for battery-operated systems, portable instruments, and other space-constrained applications due to its small form factor and low power consumption.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog-to-digital conversion process and ensuring a high degree of accuracy for sensitive applications.
  • Sampling Rate: With a high-speed sampling rate of up to 200 kSPS (kilo-samples per second), the ADS7816EC/250 is capable of handling rapid signal variations, making it ideal for dynamic systems that require quick data acquisition.
  • Low Power Consumption: The ADC operates with a very low power consumption of 1.75mW at 200kSPS, which drops to 1µW in power-down mode, making it extremely energy-efficient for portable and remote applications.
  • Single Supply Operation: The device operates from a single +5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Input Range: The input range for the ADS7816EC/250 is 0 to Vref, where Vref can be set between 100mV to 5V, providing flexibility in various application scenarios.
  • Interface: It features a user-friendly SPI-compatible serial interface, which allows for easy integration with microcontrollers and digital systems.
  • Package: The ADS7816EC/250 comes in a small, surface-mount MSOP-8 package, which is highly beneficial for designs where board space is at a premium.

Applications

The ADS7816EC/250 is versatile and can be used across a wide range of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-operated equipment
  • Medical devices
  • Industrial control systems
  • Scientific analysis equipment

With its robust feature set and Texas Instruments' reputation for quality, the ADS7816EC/250 is a reliable choice for professionals looking for precise and efficient analog-to-digital conversion in their electronic designs.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4500 $51.7500
36+ $2.8308 $101.9088
55+ $2.7424 $150.8320
76+ $2.6539 $201.6964
98+ $2.5654 $251.4092
131+ $2.3000 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess