EN
  • EN
  • DE

1N5246B-TAP

Part No 1N5246B-TAP
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features Zener Diode 16 V 500 mW
Manufacturer Vishay
Series Automotive, AEC-Q101
Package Cut Tape (CT), Tape & Box (TB)
Family Name 1N5246
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5246B-TAP-ND, 1N5246B-TAPGITB, 1N5246B-TAPGICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854325-1N5246B-TAP
Ultra Librarian 3D Model Ultra Librarian 1N5246B-TAP CAD Model

Description

The 1N5246B-TAP is a Zener diode manufactured by Vishay. This diode is designed to maintain a constant voltage across its terminals when reverse biased, making it suitable for voltage regulation, voltage reference, and surge protection applications. The 'TAP' suffix usually indicates a specific packaging or lead configuration.

Applications

  • Voltage Regulation: Used in voltage regulators to provide a stable output voltage.
  • Voltage Reference: Employed as a voltage reference in precision circuits and measurement equipment.
  • Surge Protection: Integrated into circuits to protect against voltage surges and transient events.
  • Clipping Circuits: Used in clipping circuits to limit voltage levels and protect sensitive components.
  • Overvoltage Protection: Found in overvoltage protection circuits to prevent damage from excessive voltage.

Features

  • Precise Zener Voltage: Offers a precise Zener voltage with tight tolerance.
  • Low Dynamic Impedance: Features a low dynamic impedance, ensuring stable voltage regulation.
  • High Reliability: Designed for high reliability and long operational life.
  • Small Package Size: Available in a small package size for easy integration into compact designs.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Stable Voltage Regulation: Provides stable voltage regulation, ensuring consistent performance of connected devices.
  • Precise Voltage Reference: Offers a precise voltage reference for accurate measurements and calibrations.
  • Protection Against Surges: Protects circuits from voltage surges and transient events.
  • Easy Integration: Simplifies circuit design and reduces assembly time due to its small size and ease of use.
  • Environmental Compliance: Meets environmental standards with its RoHS compliance.

Additional Details

The Vishay 1N5246B-TAP has a Zener voltage (VZ) of 16V with a tolerance of ±5%. Its power dissipation is typically 500mW. The dynamic impedance (ZZT) is a critical parameter, and typically falls in the range of a few ohms to tens of ohms, influencing its voltage regulation capability. The reverse leakage current (IR) is generally low, in the microampere range. It commonly comes in a DO-35 or similar axial-lead package. The operating temperature range is typically -65°C to +175°C. The 'TAP' likely indicates tape and reel packaging for automated assembly. Ensure that the diode's power dissipation rating is sufficient for the application to prevent overheating and potential failure.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13,890+ $0.0042 $58.3380
33,335+ $0.0035 $116.6725
51,725+ $0.0034 $175.8650
71,430+ $0.0032 $228.5760
92,595+ $0.0032 $296.3040
125,000+ $0.0028 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,780 pieces
MOQ: 13890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess