EN
  • EN
  • DE

ADS7807U/1K

Part No ADS7807U/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 16-BIT 40KHZ SMPL A/D 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Sampling Rate 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 768117-ADS7807U/1K
Popularity Medium
Supply and Demand Status Balance
Family Name ADS7807
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7807U/1K CAD Model

Description

The ADS7807U/1K is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) produced by Texas Instruments. This advanced ADC is designed for applications that require high accuracy and data acquisition at a moderate speed, such as industrial process control, instrumentation, and medical equipment.

Key Features and Benefits

  • High-Resolution 16-Bit ADC: The ADS7807U/1K offers 16-bit resolution, which provides a high degree of accuracy for sensitive applications that need to measure small signal variations.
  • Low Power Consumption: With its low power design, this ADC is ideal for battery-powered and portable applications, helping to extend the operational life of the device.
  • Single +5V Supply: The simplicity of a single +5V power supply requirement makes the ADS7807U/1K easy to integrate into a wide range of systems without the need for complex power management.
  • Bipolar Input Range: The ±10V input range allows the ADS7807U/1K to handle bipolar signals, making it versatile for various types of analog inputs.
  • Programmable Gain Amplifier (PGA): With an integrated PGA, users can adjust the gain to optimize the dynamic range for different input signal levels.
  • Serial Interface: The device features a serial interface for communication, which reduces the number of pins required for connection and simplifies the PCB layout.
  • Small Form Factor: Available in a compact package, the ADS7807U/1K saves valuable board space, which is crucial for space-constrained applications.

Applications

The ADS7807U/1K is suitable for a variety of applications, including:

  • Industrial Process Controls
  • Medical Instrumentation
  • Scientific Measurement Devices
  • Data Acquisition Systems
  • Automated Test Equipment

Technical Specifications

Parameter Value
Resolution 16 Bits
Sample Rate 10 kSPS
Input Voltage Range ±10V
Supply Voltage +5V
Interface Serial (SPI/QSPI/MICROWIRE)
Operating Temperature Range -40°C to +85°C

With its combination of precision, power efficiency, and versatility, the ADS7807U/1K from Texas Instruments represents a robust solution for demanding applications that require high-accuracy analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess