EN
  • EN
  • DE

AD7817ARZ-REEL

Part No AD7817ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Dual, Low Power CMOS, Analog Front End with DSP Microcomputer | SENSOR DIGITAL -40C-85C 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type SPI
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 9 b
Features Output Switch
Accuracy - Highest (Lowest) ±2.25°C (±3°C)
Test Condition 25°C (-40°C ~ 85°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD7817
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1137714-AD7817ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7817ARZ-REEL CAD Model

Description

Product Overview: AD7817ARZ-REEL

The AD7817ARZ-REEL is a high-performance digital temperature sensor and 10-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This precision integrated circuit is part of Analog Devices' extensive range of temperature monitoring and control solutions, designed to cater to a wide array of applications requiring accurate temperature readings and reliable digital conversion.

Key Features

  • Temperature Sensing: The AD7817ARZ-REEL provides an on-chip temperature sensor with a resolution of 0.25°C and an accuracy of ±1°C over a temperature range of -40°C to +125°C, making it ideal for precise temperature monitoring tasks.
  • 10-bit ADC: Alongside its temperature sensing capabilities, the device includes a 10-bit analog-to-digital converter with four single-ended analog input channels, allowing for the conversion of analog signals to digital data with high fidelity.
  • Multiple Operating Modes: The AD7817ARZ-REEL supports both normal and power-down operating modes, providing flexibility for power management and helping to reduce power consumption when the device is not in active use.
  • Serial Interface: The device features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Supply Voltage: It operates from a single supply voltage ranging from 2.7 V to 5.5 V, accommodating various system power requirements.
  • Compact Packaging: The product is available in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Applications

The AD7817ARZ-REEL is versatile and can be used in numerous applications where temperature data and analog signal processing are critical. It is commonly utilized in environmental control systems, computer thermal monitoring, industrial process control, and portable battery-powered devices. Its robust design ensures reliable performance in harsh environments, while its low power consumption makes it an excellent choice for energy-sensitive projects.

Ordering Information

The AD7817ARZ-REEL is provided in a tape and reel format, facilitating automated assembly processes for high-volume production. For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9948 $56.9844
7+ $15.5855 $109.0985
10+ $15.0984 $150.9840
14+ $14.6114 $204.5596
18+ $14.1243 $254.2374
24+ $12.6632 $303.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,258 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess