EN
  • EN
  • DE

ADC10464CIWM

Part No ADC10464CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit 600 ns A/D Converter with Input Multiplexer and Sample/Hold | IC ADC 10BIT FLASH 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 800k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADC10464
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1139725-ADC10464CIWM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC10464CIWM CAD Model

Description

Product Overview: ADC10464CIWM from Texas Instruments

The ADC10464CIWM is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile ADC features a 64-times interleaved sampling architecture, providing a remarkable combination of speed and precision for a wide range of applications.

Key Features

  • Resolution: The ADC10464CIWM offers a 10-bit resolution, ensuring fine quantization levels for the analog input signals.
  • High-Speed Performance: With a conversion rate of up to 40 MSPS (million samples per second), this ADC is well-suited for high-speed data acquisition, digital signal processing, and real-time systems.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC10464CIWM is designed for efficient power usage, making it ideal for portable and power-sensitive applications.
  • Multiple Operating Modes: It supports various modes, including a power-down feature, to further reduce power consumption when the device is not in active use.
  • Input Range: The device provides a flexible input range, accommodating a variety of signal amplitudes, which enhances its adaptability across different use cases.

Applications

The ADC10464CIWM's combination of speed and precision makes it an excellent choice for a broad spectrum of applications, including:

  • Medical Imaging Systems
  • Communication Systems
  • Data Acquisition Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Package and Quality

Encased in a compact 28-SOIC package, the ADC10464CIWM is designed with a focus on reliability and robustness, meeting Texas Instruments' stringent quality standards. The device is also RoHS compliant, ensuring adherence to environmental regulations.

Support and Resources

For design support and detailed technical information, Texas Instruments provides extensive resources including datasheets, reference designs, and application notes. Customers can also access TI's expert support community for guidance on integrating the ADC10464CIWM into their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5406 $54.4872
27+ $3.7256 $100.5912
42+ $3.6092 $151.5864
58+ $3.4927 $202.5766
75+ $3.3763 $253.2225
100+ $3.0270 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess