EN
  • EN
  • DE

ADS7250IRTER

Part No ADS7250IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16WQFN / ADSxx50 Dual, 750-kSPS, 16-, 14-, and 12-Bit, Simultaneous-Sampling Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 750k
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811776-ADS7250IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7250IRTER CAD Model

Description

The Texas Instruments ADS7250IRTER is a state-of-the-art, precision data converter designed to meet the rigorous demands of modern industrial, automotive, and consumer electronics. With its high level of integration and performance, this 12-bit, dual-channel, simultaneous-sampling analog-to-digital converter (ADC) represents a significant advancement in signal processing technology.

Key Features

  • Resolution: The ADS7250IRTER boasts a 12-bit resolution, providing fine detail in signal conversion and ensuring high accuracy in measurements.
  • Dual-Channel: Equipped with two channels, this ADC can process two analog signals concurrently, which is essential for applications requiring simultaneous sampling.
  • Sample Rate: With a sample rate of up to 1 MSPS (Mega Samples Per Second), it can handle high-speed signals without compromising data integrity.
  • Interface: The device supports a SPI (Serial Peripheral Interface) for easy integration with most microcontrollers and digital systems.
  • Supply Voltage: Operating on a supply voltage ranging from 2.7V to 5.5V, the ADS7250IRTER is versatile for various power environments.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.

Applications

The ADS7250IRTER is ideal for a broad range of applications, including:

  • Industrial control systems
  • Motor control
  • Power management systems
  • Battery monitoring
  • Automotive sensors and diagnostics
  • Portable and battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the ADS7250IRTER is manufactured to the highest quality standards, ensuring both reliability and performance for critical applications. Its robust design is geared towards long-term operation, even in the most demanding environments.

Ordering Information

The ADS7250IRTER is available in a compact QFN package and is part of the ADS7250 family of precision ADCs. For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2021 $55.2126
14+ $7.5505 $105.7070
21+ $7.3145 $153.6045
29+ $7.0786 $205.2794
37+ $6.8426 $253.1762
49+ $6.1348 $300.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess