EN
  • EN
  • DE

ADS7230IPWR

Part No ADS7230IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS7230
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7230IPWRG4, ADS7230IPWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910875-ADS7230IPWR
Ultra Librarian 3D Model Ultra Librarian ADS7230IPWR CAD Model

Description

Product Overview: Texas Instruments ADS7230IPWR

The Texas Instruments ADS7230IPWR is a precision, low-power, 12-bit analog-to-digital converter (ADC) that provides an ideal solution for a wide range of applications, including industrial automation, sensor systems, data acquisition, and battery-powered devices. This high-performance ADC is designed to offer both accuracy and efficiency, ensuring reliable digital representation of analog signals in your electronic designs.

Key Features

  • Resolution: The ADS7230IPWR boasts a 12-bit resolution, providing fine detail in the analog-to-digital conversion process, which is critical for applications requiring precise measurement.
  • Sampling Rate: It offers a sampling rate of up to 1 MSPS (mega samples per second), allowing for the rapid conversion of analog signals into digital data, which is essential for real-time monitoring and control systems.
  • Low Power Consumption: With its low-power design, the ADS7230IPWR is optimized for battery-powered and portable applications, ensuring minimal power drain and extended operational life.
  • Single-Supply Operation: The device operates from a single 2.7V to 5.5V power supply, providing flexibility in various power environments and simplifying the power design in mixed-voltage systems.
  • Interface: The ADC features a SPI-compatible serial interface, which facilitates easy integration into most microcontroller-based systems and allows for simple and efficient data communication.
  • Packaging: Housed in a compact TSSOP-14 package, the ADS7230IPWR saves valuable board space and is suitable for space-constrained applications.

Applications

The ADS7230IPWR is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Control Loops
  • Battery-Operated Devices
  • Medical Equipment

With its combination of high resolution, fast sampling rate, and low power consumption, the Texas Instruments ADS7230IPWR ADC is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their systems. Whether for industrial, medical, or consumer electronics, this ADC ensures accurate and energy-efficient analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3667 $57.4668
9+ $11.7880 $106.0920
14+ $11.4197 $159.8758
19+ $11.0513 $209.9747
24+ $10.6829 $256.3896
32+ $9.5778 $306.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess