EN
  • EN
  • DE

ADS7229IPWR

Part No ADS7229IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS7229
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910874-ADS7229IPWR
Ultra Librarian 3D Model Ultra Librarian ADS7229IPWR CAD Model

Description

Product Overview: Texas Instruments ADS7229IPWR

The ADS7229IPWR is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Texas Instruments (TI), a leader in semiconductor solutions. This ADC is part of the ADS7229 family, designed to operate with a single power supply ranging from 2.7V to 5.5V, making it suitable for a wide array of applications in industrial, communication, and consumer electronics.

Key Features

  • Precision Conversion: With its 12-bit resolution, the ADS7229IPWR ensures accurate and precise digital representation of analog signals, enabling high-fidelity data acquisition.
  • High-Speed Interface: The device features a high-speed SPI-compatible serial interface, which supports up to 50MHz clock speeds, providing rapid data transfer and minimizing latency.
  • Low Power Consumption: The ADC is designed for power-sensitive applications, with a typical power consumption of only 1.5mW at a sampling rate of 1 MSPS (mega-samples per second).
  • Flexible Power-Down Modes: It includes multiple power-down modes, allowing users to optimize power efficiency based on operational requirements.
  • Differential Input: The differential input structure enhances noise immunity and allows for the measurement of bipolar signals, which is critical for many precision measurement tasks.

Applications

The ADS7229IPWR is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Portable Instrumentation
  • Medical Instruments
  • Communication Systems
  • Industrial Control Loops

Package and Quality

This device is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) with the orderable part number ADS7229IPWR. TI's commitment to quality ensures that the ADS7229IPWR meets stringent industry standards for reliability and performance.

Support and Resources

For design support and detailed technical information, engineers can access a wealth of resources, including datasheets, reference designs, and application notes, directly from the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3411 $53.4110
23+ $4.3825 $100.7975
36+ $4.2455 $152.8380
49+ $4.1086 $201.3214
63+ $3.9716 $250.2108
85+ $3.5608 $302.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,183 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess