EN
  • EN
  • DE

CD10CD050DO3

Part No CD10CD050DO3
Catalog Mica and PTFE Capacitors
Description CAP MICA 5PF 0.5PF 500V RADIAL
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Capacitance 5 pF
Tolerance ±0.5pF
Voltage - Rated 500 V
Dielectric Material Mica
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Radial
Lead Spacing 0.142" (3.60mm)
Features General Purpose
Size / Dimension 0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max) 0.331\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1522812-CD10CD050DO3
Ultra Librarian 3D Model Ultra Librarian CD10CD050DO3 CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Knowles
CAP MICA 330PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 150PF 2% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 5.6PF 0.5PF 300V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 200PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 51PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 2200PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 390PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 62PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess