EN
  • EN
  • DE

ADS7054IRUGR

Part No ADS7054IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 8X2QFN / 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting Surface Mount
Base Product Number ADS7054
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48821-1,296-48821-2,ADS7054IRUGR-ND,296-48821-6
Standard Package 3,000
Win Source Part Number 1321140-ADS7054IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7054IRUGR CAD Model

Description

Introducing the Texas Instruments ADS7054IRUGR

The ADS7054IRUGR by Texas Instruments is a state-of-the-art, high-performance 14-bit analog-to-digital converter (ADC) designed to deliver exceptional speed and accuracy for a wide range of applications. This precision ADC is part of Texas Instruments' extensive portfolio of data converters that are engineered to meet the rigorous demands of industrial, communication, and healthcare systems.

Key Features

  • High-Speed Performance: The ADS7054IRUGR boasts a remarkable sampling rate of up to 5 MSPS (mega-samples per second), allowing for rapid data acquisition and processing in time-sensitive applications.
  • Resolution: With its 14-bit resolution, this ADC provides fine detail in signal conversion, ensuring that even the most subtle variations in input are captured with high fidelity.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed for efficiency, with a power-saving mode that reduces consumption when full-speed operation is not required.
  • Wide Input Bandwidth: The ADS7054IRUGR features a wide input bandwidth, making it suitable for capturing high-frequency signals without compromising the integrity of the data.
  • Flexible Interface: This ADC offers a versatile SPI-compatible serial interface, which ensures easy integration with a variety of microcontrollers, DSPs, and FPGAs.

Applications

The ADS7054IRUGR is ideal for applications that require rapid and accurate digital representations of analog signals. Common use cases include:

  • Medical imaging systems
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Communications infrastructure
  • Digital oscilloscopes

Product Specifications

Encased in a compact VQFN (Very Thin Quad Flat Non-leaded) package, the ADS7054IRUGR is designed for space-constrained environments without sacrificing performance. Its robust design ensures reliable operation across a wide temperature range, making it suitable for industrial environments. The device also features an internal reference, which simplifies the design process by reducing external component requirements.

For engineers and designers looking for a high-speed, high-resolution ADC, the Texas Instruments ADS7054IRUGR represents a premium choice that combines performance with practicality, ensuring that your advanced applications run smoothly and efficiently.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4146 $52.9752
28+ $3.6223 $101.4244
43+ $3.5091 $150.8913
59+ $3.3959 $200.3581
77+ $3.2827 $252.7679
102+ $2.9431 $300.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,681 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess