EN
  • EN
  • DE

ADS7040IRUGR

Part No ADS7040IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 8X2QFN / Ultra-Low Power, Ultra-Small Size
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805599-ADS7040IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7040IRUGR CAD Model

Description

Product Overview: Texas Instruments ADS7040IRUGR

The Texas Instruments ADS7040IRUGR is a high-performance, ultra-low-power, 12-bit analog-to-digital converter (ADC) that offers a seamless blend of speed and energy efficiency. Designed to cater to a diverse range of applications, this ADC is ideal for battery-powered devices, portable instrumentation, and any system where power conservation is critical.

Key Features

  • Resolution: The ADS7040IRUGR boasts a 12-bit resolution, providing precise digital representation of analog signals, which is essential for applications requiring accurate data acquisition.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of converting analog inputs to digital data at high speeds, making it suitable for capturing fast transient signals.
  • Ultra-Low Power Consumption: The device operates with a supply range from 2.35V to 5.25V and features a typical power consumption of only 690 µW at the full 1 MSPS rate, which drops to 1.5 µW in power-down mode, ensuring extended battery life for portable applications.
  • Input Range: The ADS7040IRUGR supports a wide input range, accommodating various signal amplitudes and allowing for flexible system design.
  • Interface: It comes with a SPI-compatible serial interface that ensures easy integration with most microcontrollers and digital systems.
  • Package: The device is available in a compact, 6-pin SOT-23 package, which minimizes the footprint on the PCB and is convenient for space-constrained applications.

Applications

The ADS7040IRUGR is versatile and can be used in a variety of applications, including:

  • Portable medical devices
  • Battery-operated equipment
  • Energy-harvesting systems
  • Handheld instruments
  • Data acquisition systems
  • Industrial control and automation

In summary, the Texas Instruments ADS7040IRUGR ADC is a compact, high-speed, and energy-efficient solution that delivers reliable performance for a multitude of applications where power efficiency and precision are paramount.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9100 $57.3000
65+ $1.5672 $101.8680
100+ $1.5182 $151.8200
140+ $1.4693 $205.7020
180+ $1.4203 $255.6540
240+ $1.2734 $305.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess