EN
  • EN
  • DE

ADS6124IRHBTG4

Part No ADS6124IRHBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low Power 12-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Conversion Rate 105 Msps
Interface LVDS, Parallel, Serial
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Power Dissipation 525 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 110 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Pins 32
Power Consumption 374 mW
Radiation Hardening No
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 105 Msps
Signal to Noise Ratio (SNR) 71.5 dB
Supply Type Analog, Digital
Termination SMD/SMT
Win Source Part Number 1226634-ADS6124IRHBTG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS6124IRHBTG4 CAD Model

Description

Product Overview: Texas Instruments ADS6124IRHBTG4

The ADS6124IRHBTG4 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This precision ADC is tailored for demanding applications that require a combination of high-speed, high-accuracy data conversion, and robust performance in challenging environments.

Key Features

  • High-Speed Sampling: The ADS6124IRHBTG4 offers a maximum sampling rate of up to 125 MSPS (Mega Samples Per Second), enabling it to capture high-frequency signals with great fidelity.
  • Resolution: With a 12-bit resolution, it ensures detailed and precise digital representation of the input analog signal, making it suitable for high-precision measurement systems.
  • Input Range: The device supports a wide input range, which allows it to accommodate various signal amplitudes, thereby increasing its versatility in different application scenarios.
  • Low Power Consumption: Despite its high-speed operation, the ADS6124IRHBTG4 is designed to be power-efficient, which is critical for portable and battery-powered devices.
  • Digital Interface: It includes a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output that facilitates easy integration with digital signal processors and microcontrollers.
  • Package Type: The device comes in a compact QFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications.

Applications

The ADS6124IRHBTG4 is highly versatile and can be used in a wide range of applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Communications infrastructure
  • Radar and satellite systems

With its robust design, the ADS6124IRHBTG4 is also suitable for use in harsh industrial environments where reliability and accuracy are paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS6124IRHBTG4 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance. Engineers and designers seeking a high-speed ADC solution can trust the ADS6124IRHBTG4 to deliver exceptional results in their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess