EN
  • EN
  • DE

ADS58J89IRGCT

Part No ADS58J89IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC RECEIVER 14BIT 500M 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Receiver
Number of Channels 4
Resolution (Bits) 14 b
Sampling Rate (Per Second) 500M
Data Interface JESD204B
Voltage Supply Source Analog and Digital
Voltage - Supply 1.7V ~ 2V, 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number ADS58J89
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 860426-ADS58J89IRGCT
Ultra Librarian 3D Model Ultra Librarian ADS58J89IRGCT CAD Model

Description

Texas Instruments ADS58J89IRGCT Product Overview

The ADS58J89IRGCT is a state-of-the-art integrated circuit from Texas Instruments, designed to deliver exceptional performance in demanding applications. This high-speed, dual-channel analog-to-digital converter (ADC) is part of the ADS58J89 family, well-suited for use in wireless communication systems, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: With a sampling rate of up to 200 MSPS (Mega Samples Per Second), this ADC provides the speed needed for high-bandwidth applications.
  • Dual-Channel Operation: The device features two ADC cores, allowing for simultaneous sampling of two analog signals, which is essential for complex signal processing tasks.
  • Resolution: It boasts a 14-bit resolution, ensuring precise digital representation of the input signal for accurate data acquisition and analysis.
  • Digital Down Converter (DDC): Integrated DDCs with decimation filters enable digital data processing, reducing system complexity and power consumption.
  • JESD204B Interface: The high-speed serial interface ensures efficient data transfer to digital processors, supporting the latest industry standards for connectivity.

Applications

The ADS58J89IRGCT is designed for advanced applications that require high-speed data conversion and processing. Its robust feature set makes it an ideal choice for:

  • Wireless infrastructure (e.g., LTE, 5G)
  • Microwave backhaul
  • Phased-array radar systems
  • Test and measurement equipment
  • Satellite communications

Reliability and Quality

As with all Texas Instruments products, the ADS58J89IRGCT is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is designed for space-constrained applications while providing excellent thermal performance.

For designers and engineers looking for a high-performance ADC solution, the Texas Instruments ADS58J89IRGCT represents a blend of speed, precision, and functionality, making it a top choice for cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $516.2733 $516.2733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess