EN
  • EN
  • DE

ADS5424MPJYREP

Part No ADS5424MPJYREP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS 52-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -55°C ~ 125°C
Package 52-QFP
Manufacturer Package 52-QFP (10x10)
Win Source Part Number 768105-ADS5424MPJYREP
Popularity Medium
Supply and Demand Status Balance
Family Name ADS5424
Introduction Date June 01, 2006
ECCN 3A001.a.2.c
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS5424MPJYREP CAD Model

Description

Product Overview: ADS5424MPJYREP

The ADS5424MPJYREP is a high-performance, 14-bit, 105 MSPS analog-to-digital converter (ADC) from Texas Instruments, designed specifically for demanding applications that require robust operational parameters. This enhanced product (EP) is part of Texas Instruments' portfolio of semiconductors that are optimized for use in harsh environments and mission-critical systems, where reliability and durability are of utmost importance.

Key Features

  • Resolution: The ADS5424MPJYREP boasts a 14-bit resolution, providing high precision in digitalizing analog signals.
  • Sampling Rate: With a sampling rate of 105 Mega Samples Per Second (MSPS), this ADC is capable of converting analog inputs to digital data at a rapid pace, making it suitable for high-speed signal processing applications.
  • Input Range: The device features a flexible input range that allows for a variety of signal amplitudes, ensuring versatility across different use cases.
  • Differential Inputs: Differential input capability enhances noise immunity, which is critical for maintaining signal integrity in electrically noisy environments.
  • Power Consumption: The ADS5424MPJYREP is designed with power efficiency in mind, minimizing power consumption without sacrificing performance.
  • Package Type: It is available in a compact 64-TQFP (10x10) package, which is conducive to space-constrained applications.

Applications

The ADS5424MPJYREP is ideal for a wide range of applications, including:

  • Industrial automation and process control systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Communications infrastructure
  • Defense and aerospace electronics

Reliability and Support

As a Texas Instruments enhanced product, the ADS5424MPJYREP is manufactured to meet stringent quality standards. It has been subjected to additional qualification and life testing to ensure performance over extended temperature ranges and in harsh operating conditions. Texas Instruments also provides comprehensive technical support and documentation, making integration into your system as seamless as possible.

With its combination of high-speed performance, precision, and reliability, the ADS5424MPJYREP is a compelling solution for system designers looking to enhance the accuracy and robustness of their digital data acquisition systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess