EN
  • EN
  • DE

ADS5272IPFPT

Part No ADS5272IPFPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 65MSPS 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 65M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 80-HTQFP (12x12)
Win Source Part Number 1015471-ADS5272IPFPT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian ADS5272IPFPT CAD Model

Description

Introducing the ADS5272IPFPT from Texas Instruments

The ADS5272IPFPT is a state-of-the-art, multi-channel analog-to-digital converter (ADC) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This high-performance ADC is specifically engineered to meet the rigorous demands of advanced digital signal processing applications such as medical imaging, test equipment, and communication systems.

Key Features

  • High Resolution: The ADS5272IPFPT boasts an impressive 8-channel configuration, each with 10-bit resolution, providing precise digital outputs for complex signal acquisition tasks.
  • High Speed: With a sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC ensures fast and accurate data conversion, critical for real-time processing and high-speed signal analysis.
  • Low Power Consumption: Despite its high-speed operation, the device is designed for efficiency, with a low power consumption that makes it ideal for portable and battery-powered applications.
  • Flexible Input Range: The ADS5272IPFPT offers a versatile input range, which can be adjusted to accommodate various signal amplitudes, enhancing the adaptability of the ADC to different input conditions.
  • Integrated Features: This ADC incorporates additional features such as an internal reference, a digital error correction, and programmable gain options, simplifying system design and reducing the need for external components.

Robust Packaging

The ADS5272IPFPT is available in a compact, surface-mount QFP (Quad Flat Package) that is designed for robustness and reliability. The package is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern PCB assembly processes.

Applications

With its advanced specifications, the ADS5272IPFPT is well-suited for a range of high-performance applications, including:

  • Medical Imaging Systems
  • Multi-channel Data Acquisition
  • Wireless Infrastructure
  • Instrumentation and Control Systems

Overall, the ADS5272IPFPT from Texas Instruments represents a blend of performance, efficiency, and flexibility, making it an exceptional choice for designers looking to push the boundaries of what's possible in high-speed data conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess