EN
  • EN
  • DE

ADS4249IRGC25

Part No ADS4249IRGC25
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name ADS4249
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number 296-32013-6, ADS4249IRGC25-ND, 296-32013-1, 296-32013-2
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860417-ADS4249IRGC25
Ultra Librarian 3D Model Ultra Librarian ADS4249IRGC25 CAD Model

Description

Product Overview: ADS4249IRGC25

The ADS4249IRGC25 is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of advanced digital signal processing (DSP) applications such as wireless communications, test and measurement equipment, and radar systems. With its cutting-edge technology, this ADC provides a perfect balance of speed, power efficiency, and resolution to handle complex signal acquisition tasks.

Key Features

  • High-Speed Performance: The ADS4249IRGC25 operates at a maximum sampling rate of 250 MSPS (mega samples per second), allowing it to accurately digitize high-frequency signals with precision.
  • Dual-Channel Operation: This ADC features two independent channels that can simultaneously sample inputs, making it ideal for I/Q demodulation schemes and other applications requiring parallel data acquisition.
  • 14-Bit Resolution: With 14-bit resolution, the ADS4249IRGC25 captures a wide dynamic range, ensuring fine detail in signal representation and enhancing the quality of the digital output.
  • Low Power Consumption: Designed for power-sensitive applications, it offers an excellent power-performance ratio, minimizing energy usage without compromising on speed or accuracy.
  • Integrated Features: It includes features such as a programmable gain amplifier, a digital filter, and a clock duty cycle stabilizer to simplify system design and enhance performance.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

The ADS4249IRGC25 comes in a compact 64-VQFN (RGC) package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in challenging environments, and with Texas Instruments' reputation for quality, you can trust this ADC to deliver consistent performance for your critical applications.

Whether you are developing a sophisticated communication system or an advanced scientific instrument, the ADS4249IRGC25 offers the features and capabilities needed to achieve high-fidelity signal processing and accurate digital representation of analog inputs.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess