EN
  • EN
  • DE

ADS1602IPFBR

Part No ADS1602IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ADS1602
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS1602IPFBRG4, ADS1602IPFBRG4-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860412-ADS1602IPFBR
Ultra Librarian 3D Model Ultra Librarian ADS1602IPFBR CAD Model

Description

Product Overview: Texas Instruments ADS1602IPFBR

The Texas Instruments ADS1602IPFBR is a high-performance, 16-bit analog-to-digital converter (ADC) designed for a wide array of applications that require high accuracy and fast sampling rates. This precision ADC is an ideal choice for industrial, medical, and communication systems where signal integrity is paramount.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS1602IPFBR offers fine quantization, which allows for the detection of very small signal changes, making it perfect for high-precision measurements.
  • Fast Sampling Rate: The device boasts a maximum sampling rate of 2.5 MSPS (mega samples per second), enabling it to capture high-frequency signals without losing fidelity.
  • Low Noise Performance: It features an excellent signal-to-noise ratio (SNR), reducing the amount of unwanted noise in measurements and enhancing the signal quality.
  • Differential Inputs: The differential input structure provides improved noise rejection and is beneficial in environments with common-mode noise.
  • Low Power Consumption: Designed for efficiency, the ADS1602IPFBR operates with low power consumption, which is critical for battery-powered devices and energy-conscious applications.
  • Flexible Interface: The device includes a serial interface for easy connection to microprocessors and digital systems, ensuring compatibility with a broad range of products.
  • Small Form Factor: Housed in a compact TQFP-48 package, this ADC saves valuable board space and is suitable for space-constrained applications.

Applications

  • Industrial Control Systems
  • Medical Imaging Equipment
  • High-speed Data Acquisition
  • Communications Infrastructure
  • Scientific Instrumentation

The ADS1602IPFBR from Texas Instruments represents a blend of performance, precision, and power efficiency, making it an excellent choice for designers looking to enhance their systems with a reliable and capable ADC solution. Whether in the lab, field, or factory, this ADC can help achieve the accuracy and speed required for today's demanding applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6714 $73.3428
4+ $30.0894 $120.3576
6+ $29.1491 $174.8946
8+ $28.2088 $225.6704
10+ $27.2685 $272.6850
13+ $24.4476 $317.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess