EN
  • EN
  • DE

ADS131M06IRSNT

Part No ADS131M06IRSNT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201845-ADS131M06IRSNT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 24
Number of Inputs 6
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ADS131M06IRSNT CAD Model

Description

Product Overview: ADS131M06IRSNT

The ADS131M06IRSNT is a cutting-edge precision analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a wide array of applications that require high-accuracy data acquisition. This particular model stands out with its 24-bit resolution and six differential input channels, making it an ideal choice for advanced industrial, medical, and communication systems.

Key Features

  • Resolution: The ADS131M06IRSNT boasts a high-resolution 24-bit Sigma-Delta ADC, ensuring precise measurements and data integrity for critical applications.
  • Channels: With six differential input channels, it allows for multiple signal acquisitions simultaneously, which is essential for complex systems that monitor various parameters.
  • Data Rate: It offers a programmable data rate ranging from 250 SPS (samples per second) to 128 kSPS, providing flexibility for different sampling requirements.
  • Interface: The device features a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Integrated Features: It includes an internal oscillator, a temperature sensor, and a voltage reference to minimize external component requirements and simplify system design.
  • Power Efficiency: The ADC operates with a low current consumption, making it suitable for power-sensitive applications.

Applications

The ADS131M06IRSNT is versatile and can be deployed in various high-performance applications such as:

  • Industrial automation and control systems
  • Power monitoring and management
  • Medical instrumentation like ECG and EEG monitors
  • Test and measurement equipment

Package and Quality

This ADC comes in a compact WQFN-32 package, making it suitable for space-constrained applications. It is also specified for operation over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments. Texas Instruments is known for its commitment to quality, and the ADS131M06IRSNT is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5073 $57.5365
11+ $9.4419 $103.8609
17+ $9.1469 $155.4973
23+ $8.8518 $203.5914
30+ $8.5568 $256.7040
40+ $7.6716 $306.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess