EN
  • EN
  • DE

ADS131M06IRSNR

Part No ADS131M06IRSNR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ANALOG TO DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201847-ADS131M06IRSNR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Product Status 24
Sampling Rate (Per Second) 32k
Features PGA, Simultaneous Sampling
Operating Temperature -40°C ~ 125°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 2-QFN (4x4)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADS131M06IRSNR CAD Model

Description

The ADS131M06IRSNR is a precision, low-power, six-channel, delta-sigma (ΔΣ), analog-to-digital converter (ADC) from the renowned manufacturer Texas Instruments. This high-performance ADC is designed to cater to a wide range of applications, including industrial measurement, energy monitoring, and medical instrumentation that require high accuracy and reliability.

Key Features

  • Resolution: The ADS131M06IRSNR boasts a 24-bit resolution, providing fine detail in the measurements it captures, which is particularly beneficial for applications that require precise data analysis.
  • Channel Count: With six differential or 11 single-ended input channels, this ADC offers flexibility for various signal acquisition needs, allowing multiple sensors to be read with a single device.
  • Data Rate: It supports data rates up to 64 kSPS (kilo-samples per second), enabling real-time data acquisition for dynamic systems.
  • Integrated Features: The device comes with an onboard oscillator, a temperature sensor, and a reference with low drift, reducing the need for external components and simplifying system design.
  • Interface: A simple four-wire serial peripheral interface (SPI) allows for easy communication with microcontrollers or digital signal processors.
  • Power Consumption: It operates with a low current consumption, making it ideal for battery-powered and energy-efficient systems.

Applications

The ADS131M06IRSNR is versatile and can be integrated into various applications due to its robust feature set. It is particularly well-suited for:

  • Power quality monitoring
  • Protective relays
  • Process control systems
  • Portable medical devices
  • Instrumentation and control systems

Quality and Reliability

As with all Texas Instruments products, the ADS131M06IRSNR is built to meet high-quality standards, ensuring reliable performance in critical systems. Engineers can design with confidence knowing that this ADC will deliver consistent and accurate measurements for the lifetime of their application.

Conclusion

In summary, the ADS131M06IRSNR from Texas Instruments stands out as a high-precision ADC with its multi-channel capability, high data rate, and low power consumption. It is an ideal choice for designers looking to enhance their systems with accurate data acquisition while maintaining efficiency and reliability.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1367 $54.8202
14+ $7.4968 $104.9552
21+ $7.2625 $152.5125
29+ $7.0282 $203.8178
37+ $6.7940 $251.3780
50+ $6.0911 $304.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess