EN
  • EN
  • DE

AD73322LARUZ-REEL

Part No AD73322LARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONTEND DL 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of Channels 2
Power (Watts) 73mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 767305-AD73322LARUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD73322L
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD73322LARUZ-REEL CAD Model

Description

Product Overview: AD73322LARUZ-REEL by Analog Devices Inc.

The AD73322LARUZ-REEL from Analog Devices Inc. is a versatile and high-performance, dual-channel, low power, 16-bit analog front-end processor optimized for voice and audio applications. Packaged in a convenient reel format for ease of manufacturing, this integrated circuit is designed to cater to the demanding requirements of communication, industrial, and consumer products where quality and reliability are paramount.

Key Features

  • Dual-Channel Architecture: The AD73322LARUZ-REEL features two independent analog input channels and two analog output channels, making it ideal for stereo audio applications or dual-voice capture systems.
  • 16-Bit Sigma-Delta A/D and D/A Converters: High-resolution converters ensure excellent analog-to-digital and digital-to-analog conversion, resulting in clear and accurate audio reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for portable and battery-operated equipment, ensuring prolonged usage without compromising performance.
  • Programmable Sample Rates: Flexibility in sample rates allows for customization according to the specific needs of the application, ranging from 8 kHz to 48 kHz.
  • On-Chip Reference: An integrated voltage reference circuit provides a stable reference for the ADCs and DACs, enhancing the overall performance and reliability of the system.
  • Serial Port Interface: The device includes a serial port that facilitates easy interfacing with digital signal processors (DSPs) and microcontrollers, enabling seamless integration into a wide range of systems.

Applications

The AD73322LARUZ-REEL is particularly well-suited for a variety of applications that require high-quality audio processing, such as:

  • Telecommunication systems
  • Speakerphones
  • Audio processing equipment
  • Industrial control systems
  • Hands-free car kits

With its combination of dual-channel processing, high-resolution conversion, and low power consumption, the AD73322LARUZ-REEL by Analog Devices Inc. stands out as a robust solution for developers looking to enhance their audio systems. Its reel packaging format further streamlines the manufacturing process, making it an efficient choice for mass production.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.5715 $128.5715
2+ $124.2858 $248.5716
3+ $111.4286 $334.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess