EN
  • EN
  • DE

DS28E18Q+U

Part No DS28E18Q+U
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description 1-WIRE TO I2C/SPI BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Programmable Not Verified
Protocol 1-Wire®
Function Bridge, 1-Wire® to I²C
Interface I2C
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number DS28E18
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1185779-DS28E18Q+U
Ultra Librarian 3D Model Ultra Librarian DS28E18Q+U CAD Model

Description

Maxim Integrated DS28E18Q+U - 1-Wire-to-I2C/SPI Bridge with Command Sequencer

The DS28E18Q+U from Maxim Integrated is a versatile and powerful interface chip that simplifies the process of adding I2C and SPI devices to any system with a single GPIO using Maxim's 1-Wire protocol. This compact and efficient bridge device is designed to enable bidirectional communication between a 1-Wire master and an array of I2C or SPI peripherals, making it an ideal solution for applications where pin count or board space is limited.

With the DS28E18Q+U, engineers can extend their microcontroller's connectivity by leveraging the simplicity of the 1-Wire interface, which requires only a single data line and ground return. This is particularly beneficial in systems where additional I/O pins are scarce or in designs that need to minimize wiring complexity and cost.

The device features a command sequencer that allows for the programming of I2C and SPI transactions, which can be executed with minimal host intervention. This reduces the communication overhead and frees up the host processor to perform other tasks. The DS28E18Q+U supports I2C speeds of up to 100kHz and SPI clock speeds up to 2MHz, making it suitable for interfacing with a wide range of peripherals such as sensors, memory chips, and other integrated circuits.

Additionally, the DS28E18Q+U offers robust communication with CRC (Cyclic Redundancy Check) error checking to ensure data integrity during transmission. The chip operates over a wide voltage range from 3.3V to 5.5V and is specified for the -40°C to +85°C extended temperature range, which makes it perfect for industrial applications.

For security-conscious applications, the DS28E18Q+U integrates Maxim's DeepCover security features, including secure authentication and encryption, to protect against counterfeiting and ensure secure data exchange.

The compact form factor of the DS28E18Q+U comes in a 6-pin TSOC package, making it an excellent choice for space-constrained applications that require a simple and effective way to expand their communication capabilities. Whether for sensor networks, environmental monitoring systems, or any application requiring a scalable and reliable communication interface, the DS28E18Q+U from Maxim Integrated is a versatile and efficient solution.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess