EN
  • EN
  • DE

ADS130B04QPWRQ1

Part No ADS130B04QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description AUTOMOTIVE 16-BIT, 32-KSPS, FOUR / 16 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 32k
Number of Inputs 4
Input Type Differential
Data Interface Serial, SPI
Configuration ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS130B04QPWRQ1TR,296-ADS130B04QPWRQ1CT,296-ADS130B04QPWRQ1DKR
Standard Package 2,000
Win Source Part Number 1321272-ADS130B04QPWRQ1
Ultra Librarian 3D Model Ultra Librarian ADS130B04QPWRQ1 CAD Model

Description

Introducing the ADS130B04QPWRQ1 from Texas Instruments

The ADS130B04QPWRQ1 is a cutting-edge precision analog-to-digital converter (ADC) designed by Texas Instruments specifically for the demanding requirements of automotive and industrial applications. This high-performance device offers a unique combination of features that make it an ideal choice for a wide range of measurement and monitoring tasks in safety-critical systems.

Key Features and Benefits

  • High Precision: With a 24-bit resolution, the ADS130B04QPWRQ1 provides highly accurate data conversion, ensuring that the fine details of the input signal are captured with great fidelity.
  • Simultaneous Sampling: It features four differential or eight single-ended input channels that can sample simultaneously at rates up to 64 kSPS, making it perfect for multi-channel applications where phase information is critical.
  • Integrated Features: This ADC includes an internal oscillator, a temperature sensor, and a burnout current source, which help to reduce external component count and system complexity.
  • Robust Design: The device is designed to meet the rigorous AEC-Q100 automotive qualification standards, ensuring reliable performance under harsh environmental conditions.
  • Flexible Interface: With its SPI-compatible serial interface, the ADS130B04QPWRQ1 can easily communicate with microcontrollers and digital signal processors, allowing for straightforward integration into existing systems.
  • Wide Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, which provides design flexibility and compatibility with a variety of sensors and microcontrollers.

Applications

The ADS130B04QPWRQ1 is particularly well-suited for automotive applications such as battery management systems, motor control, and inverter phase current measurement. Its robust design and high precision also make it an excellent choice for industrial applications including factory automation, power monitoring, and condition-based monitoring systems.

Overall, the ADS130B04QPWRQ1 from Texas Instruments is a versatile and reliable ADC that offers the performance and features necessary for critical measurement tasks in automotive and industrial environments. Its precision, simultaneous sampling, and integrated features simplify design and enhance system reliability, making it a top choice for engineers and designers in these sectors.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1477 $57.0339
15+ $6.6853 $100.2795
24+ $6.4764 $155.4336
32+ $6.2675 $200.5600
42+ $6.0585 $254.4570
56+ $5.4318 $304.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess