EN
  • EN
  • DE

INA159AIDGKRG4

Part No INA159AIDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Gain of 0.2 Level Translation DIFFERENCE AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 15 V/μs
-3db Bandwidth 1.5MHz
Voltage - Input Offset 100μV
Operating Supply Current 1.1mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1185776-INA159AIDGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Signal Processing
Family Name INA159
Introduction Date January 26, 2005
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA159AIDGKRG4 CAD Model

Description

Product Overview: INA159AIDGKRG4 from Texas Instruments

The INA159AIDGKRG4 is a high-speed, precision current shunt monitor from Texas Instruments, designed to provide accurate differential voltage measurements across shunts in a wide range of applications. This device is particularly suitable for power management, battery monitoring, and motor control systems where precise current measurement is critical.

Key Features

  • High Accuracy: The INA159AIDGKRG4 offers excellent accuracy with a gain error of only ±0.35% (max) and a gain drift of ±20 ppm/°C (max), ensuring reliable performance across its operational temperature range.
  • Wide Common-Mode Range: The device can handle common-mode voltages from -0.1V to +26V, independent of the supply voltage, making it versatile for various applications.
  • High Bandwidth: With a bandwidth of 3 MHz, the INA159AIDGKRG4 can handle high-speed signals, which is essential for fast-switching power supplies and dynamic load changes.
  • Low Offset Voltage: The low input offset voltage of ±200 µV (max) ensures minimal error in current measurement, contributing to overall system accuracy.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, simplifying the system design and power management.
  • Robust Packaging: The device comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications.
  • Extended Temperature Range: The INA159AIDGKRG4 is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

Applications

The INA159AIDGKRG4 is designed to be used in a variety of applications where precise current measurement and monitoring are required. These include:

  • Power management systems
  • Battery chargers and monitors
  • Motor control circuits
  • Overcurrent protection systems
  • Automotive systems
  • Portable devices
  • Telecommunications equipment

In conclusion, the INA159AIDGKRG4 from Texas Instruments is a high-performance current shunt monitor that offers precision, speed, and versatility for a wide array of electronic applications. Its high accuracy and bandwidth combined with a robust feature set make it an ideal choice for designers looking to enhance system performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6381 $50.9334
34+ $2.9851 $101.4934
52+ $2.8918 $150.3736
72+ $2.7986 $201.4992
93+ $2.7053 $251.5929
124+ $2.4254 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess