EN
  • EN
  • DE

74CB3Q16244DGGRE4

Part No 74CB3Q16244DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE HIGH-BANDWIDTH BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131175-74CB3Q16244DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3Q16244DGGRE4 CAD Model

Description

The 74CB3Q16244DGGRE4 is a high-performance, low-voltage 16-bit bus switch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74CB series and is specifically engineered to provide high-speed switching with minimal propagation delay. The device is ideal for applications that require the efficient routing of digital signals, such as communication systems, networking equipment, and advanced computing platforms.

Key Features

  • Low-Voltage Operation: The 74CB3Q16244DGGRE4 operates at a nominal voltage of 3.3V, making it compatible with contemporary low-voltage logic systems.
  • High Bandwidth: With a bandwidth that exceeds 250 MHz, this IC ensures fast signal propagation, which is crucial for high-speed data processing.
  • Low On-Resistance: The device features a low on-state resistance, typically around 5 ohms, which minimizes signal distortion and improves output quality.
  • 5V Tolerant I/O Ports: The I/O ports are tolerant to 5V, providing flexibility in interfacing with both 3.3V and 5V logic signals without the need for level shifters.
  • Quick Switch Technology: Texas Instruments' Quick Switch technology ensures that the 74CB3Q16244DGGRE4 delivers fast switch times, further enhancing the performance of high-speed signal routing.
  • Multiple Package Options: This IC is available in a 48-pin TSSOP (DGG) package, providing a compact footprint for space-constrained applications.

Applications

  • Server and Data Center Infrastructure
  • Networking Equipment - Routers, Switches, Hubs
  • Signal Routing in Telecommunication Systems
  • High-Speed Data Acquisition and Processing
  • Peripheral Connectivity for Computers

The 74CB3Q16244DGGRE4 from Texas Instruments is a versatile and powerful solution for modern electronic systems requiring reliable and efficient signal switching. Its robust design and advanced features make it an essential component for designers looking to optimize the performance of their digital applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess