EN
  • EN
  • DE

ADS1294IPAGR

Part No ADS1294IPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements | IC AFE 4 CHAN 24BIT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 24
Number of Channels 4
Power (W) 10.1mW
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 1.65V ~ 3.6V
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number ADS1294
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1141662-ADS1294IPAGR
Manufacturer Homepage www.ti.com
Family Name ADS1294
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1294IPAGR CAD Model

Description

ADS1294IPAGR from Texas Instruments is a data acquisition analog front end designed for precision signal capture in systems where low-level analog measurements matter. It is commonly considered for medical and bio-potential monitoring, portable instrumentation, and other multi-channel sensing designs that require integrated analog front-end functionality from a trusted semiconductor supplier. Engineers typically evaluate devices in this category to simplify signal-chain design, reduce external component count, and improve overall system integration compared with fully discrete approaches. For procurement and design planning, the published lifecycle status for ADS1294IPAGR is information not available in the provided input, so teams should confirm current manufacturer status before committing to long-term production. RoHS compliance information is also not available in the provided input and should be verified through the latest Texas Instruments datasheet, product page, or compliance documentation. This part is best positioned for teams that need a reputable AFE option and want to validate compliance, availability, and lifecycle details before release.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Texas Instruments
Lowest to $16.6015
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Texas Instruments
Lowest to $5.2618
STMicroelectronics
Lowest to $4.2489

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9235 $59.8470
5+ $24.5526 $122.7630
7+ $23.7854 $166.4978
9+ $23.0181 $207.1629
12+ $22.2508 $267.0096
16+ $19.9490 $319.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess