The 78L24A is a three-terminal positive voltage regulator that delivers a fixed 24V output voltage. It belongs to the 78Lxx series of regulators, known for their ease of use and integration into various electronic circuits requiring a stable voltage source. Manufactured by Estek Electronics Co. Ltd, this regulator offers built-in protection features, making it a reliable choice for powering sensitive electronic components.
Applications
- Powering small electronic devices requiring 24V
- Voltage regulation for microcontrollers and logic circuits
- Post-regulation in switching power supplies
- Industrial control systems
- Instrumentation equipment
Features
- Fixed Output Voltage: Provides a precisely regulated 24V output
- Low Quiescent Current: Minimizes power waste and improves efficiency
- Short-Circuit Protection: Safeguards the regulator and load from overcurrent conditions
- Thermal Overload Protection: Prevents damage due to excessive heat
- Output Transistor Safe-Area Compensation: Enhances overall reliability and longevity
Benefits
- Stable and Accurate Voltage: Ensures consistent performance of connected electronic devices
- Simple Implementation: Requires few external components, reducing design complexity
- Robust Protection: Prevents damage from common electrical faults
- Energy Efficient: Low quiescent current contributes to lower power consumption
- Compact Size: Suitable for use in space-constrained applications
Additional Details
The 78L24A is typically available in a TO-92 or SO-8 package. For stable operation, the input voltage should be a few volts higher than the desired output voltage (typically 27V to 40V). The maximum output current is typically 100mA. Internal protection mechanisms, including current limiting and thermal shutdown, enhance the regulator's durability. Adequate heat sinking may be necessary, depending on the input voltage, output current, and ambient temperature, to prevent overheating and ensure long-term reliability. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal specifications, and suggested application circuits.