EN
  • EN
  • DE

ADS1293CISQ

Part No ADS1293CISQ
Manufacturer Texas Instruments
Catalog Hard To Find
Description Low Power, 3-Channel, 24-Bit Analog Front End for Biopotential Measurements
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141660-ADS1293CISQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1293CISQ CAD Model

Description

Introducing the ADS1293CISQ from Texas Instruments

The ADS1293CISQ is a state-of-the-art, low-power, integrated analog front-end (AFE) device specifically designed for biopotential measurements in medical electrocardiogram (ECG) applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this precision AFE is ideal for both portable and stationary applications where power efficiency and compact design are paramount.

Key Features and Benefits

  • High-Performance Analog Front-End: The ADS1293CISQ offers a high level of integration, incorporating multiple features such as programmable gain amplifiers, a right-leg drive amplifier, a Wilson central terminal, and a Goldberger central terminal. This integration simplifies design and reduces external component count, thereby saving space and cost.
  • Low Power Consumption: With power efficiency being a critical factor in medical device design, the ADS1293CISQ excels by offering a low-power operation mode. This ensures longer battery life for wearable and portable ECG solutions, making it an excellent choice for continuous patient monitoring.
  • Flexible Data Rates: The device supports various data rates, enabling designers to balance between power consumption and signal quality, depending on the application's specific needs.
  • Multi-Channel Support: The ADS1293CISQ is equipped with three simultaneous sampling analog-to-digital converters (ADCs), allowing for the measurement of multiple biopotential signals.

Applications

The ADS1293CISQ is particularly suited for a variety of ECG applications, including:

  • Portable ECG devices
  • Wearable heart rate monitors
  • Wireless ECG patches
  • Bedside patient monitoring systems

With its robust feature set and Texas Instruments' commitment to quality, the ADS1293CISQ is an excellent choice for developers and manufacturers looking to create reliable and efficient medical monitoring devices. Its compact size, combined with its integrated functions, makes it a versatile component that can meet the stringent requirements of the medical industry.

For detailed specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess