EN
  • EN
  • DE

ADS1291IRSMT

Part No ADS1291IRSMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 8KSPS 1CH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Channels 1
Power (Watts) 495μW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 3.6 V
Case / Package 32-VQFN (4x4)
Win Source Part Number 1015412-ADS1291IRSMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1291IRSMT CAD Model

Description

The ADS1291IRSMT is a high-performance, single-channel Analog-to-Digital Converter (ADC) from Texas Instruments, designed specifically for biopotential measurement applications. This integrated circuit (IC) is part of the ADS129x family, which is renowned for its use in medical electroencephalogram (EEG), electrocardiogram (ECG), and other biopotential measurement systems due to its exceptional precision and low power consumption.

Key Features

  • Resolution: The ADS1291IRSMT boasts a 24-bit resolution, providing highly accurate analog-to-digital conversion which is crucial for sensitive medical applications.
  • Data Rate: It offers a data rate range from 250 SPS (samples per second) to 8k SPS, giving developers the flexibility to choose the optimal speed for their application.
  • Low Power: With a power consumption as low as 335 µW at a data rate of 250 SPS, it is an excellent choice for portable and battery-powered devices.
  • Integrated Features: The device integrates several features such as a programmable gain amplifier (PGA), internal oscillator, and a lead-off detection function, reducing the need for external components and simplifying the design process.
  • Interface: The ADS1291IRSMT supports SPI communication, making it easy to interface with most microcontrollers and digital systems.

Applications

The precision and integrated features of the ADS1291IRSMT make it ideal for a wide range of medical applications, including:

  • Patient monitoring systems
  • Portable ECG
  • Wearable health devices
  • Biopotential signal acquisition systems

Package and Quality

The ADS1291IRSMT is available in a compact VQFN-28 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, making this ADC a reliable choice for critical healthcare equipment.

Conclusion

Overall, the ADS1291IRSMT ADC from Texas Instruments stands out for its precision, low power, and integrated features, making it a top choice for developers and engineers looking to create advanced medical monitoring devices. Its adaptability and ease of use, coupled with Texas Instruments' reputation for quality, make it a valuable component for any biopotential measurement application.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4554 $52.3662
7+ $14.3224 $100.2568
11+ $13.8748 $152.6228
15+ $13.4273 $201.4095
20+ $12.9797 $259.5940
26+ $11.6370 $302.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess