EN
  • EN
  • DE

ADS1284IRHFT

Part No ADS1284IRHFT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 31BIT SIGMA-DELTA 24VQFN / 31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 31
Sampling Rate (Per Second) 128k
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.15V ~ 5.25V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Mounting SMD (SMT)
Base Product Number ADS1284
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS1284IRHFTTR,296-ADS1284IRHFTDKR,296-ADS1284IRHFTCT
Standard Package 250
Win Source Part Number 1013705-ADS1284IRHFT
Ultra Librarian 3D Model Ultra Librarian ADS1284IRHFT CAD Model

Description

Product Overview: Texas Instruments ADS1284IRHFT

The Texas Instruments ADS1284IRHFT is a high-precision, low-noise, 24-bit analog-to-digital converter (ADC) designed to meet the stringent requirements of industrial, medical, and scientific applications. This ADC is part of Texas Instruments' extensive data converter portfolio and is recognized for its exceptional performance in data acquisition systems where accuracy and stability are critical.

Key Features

  • High Resolution: With 24-bit resolution, the ADS1284IRHFT offers fine detail in signal conversion, allowing for precise measurements and analysis.
  • Low Noise: The device boasts an ultra-low noise floor, making it ideal for applications where signal integrity is paramount, such as medical imaging and seismic monitoring.
  • High Data Rate: The converter supports data rates up to 2 kSPS (kilosamples per second), providing a good balance between speed and resolution for various applications.
  • Differential Inputs: It features four fully-differential input channels, enhancing common-mode noise rejection and improving the quality of the captured signals.
  • Internal Reference: An onboard, low-drift voltage reference minimizes external components and simplifies design.
  • Power Efficiency: With its low power consumption, the ADS1284IRHFT is suitable for power-sensitive applications, including portable and battery-operated devices.

Applications

The ADS1284IRHFT is versatile and can be used in a range of applications, such as:

  • Industrial process control and automation
  • Medical instrumentation, such as electrocardiograms (ECGs) and electroencephalograms (EEGs)
  • Scientific research equipment
  • Seismic data acquisition
  • High-fidelity audio systems

Technical Specifications

The device is packaged in a compact VQFN-38 footprint and operates over the extended industrial temperature range of -40°C to +125°C. It requires a single 5V power supply and includes a serial peripheral interface (SPI) for communication with microcontrollers or digital signal processors.

In summary, the Texas Instruments ADS1284IRHFT ADC is a robust, high-precision data converter that delivers accurate and reliable performance for advanced data acquisition systems. Its combination of features makes it a smart choice for engineers and designers looking to enhance the performance of their high-accuracy sensing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.6355 $91.6355
2+ $88.6795 $177.3590
3+ $85.7235 $257.1705
4+ $76.8556 $307.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 872 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess