EN
  • EN
  • DE

ADS1274IPAPTG4

Part No ADS1274IPAPTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Number of Bits 24
Sampling Rate (Per Second) 144k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 1.95V
Operating Temperature -40°C ~ 125°C
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Mounting Type Surface Mount
Qualification -;5;9;7;10;8;3;4;2;1;5503;2837;1014;600061;475;4991;505;175;974;600062;51;598;600039;2832;600026;342;600010;600060;1016;150;14;816;568;488;149;20;2156;846;336;863;1568;497;296;3175;818;0;94259;94260;93908;93910;93907;94261;94262;88500;94380;84414;93675;93900;93680;93686;93681;93682;93683;93913;93902;93904;93901;92850;93684;92851;92852;94257;93891;93896;93895;92853;94267;94268;92854;92855;93898;94269;93905;93906;93917;93893;94270;94258;93678;93915;93918;92856;92848;88166;93899;94043;80405;92857;93674;76737;93679;94271;94272;94273;93916;93685;111232;109495;117466;111314;111312;111202;111306;133177;89622;89623;87810;89624;120866;93308;93309;122940;86384;86385;128618;80402;86386;127316;127314;111235;93909;88090;93903;10947;47248;21428;10749;80406;49974;14338;10181;15126;93919;19123;10833;48765;95467;95468;95469;123233;21602;62;61;3;2;243;250;1;17;6;0;2;4;7;1;169295;203167;249730;267825;270818;281410;282006;295538;63986;64579;74826;80383;80953;80957;88044;92592;97513;103710;104077;108970;112644;116599;137796;146545;151929;184739;186423;1;177882;466456;253746;254150;254545;270062;281410;88044;89344;92592;97513;103710;104852;105001;117603;180528;211651;235406;241023;254923;285500;288281;67274;69763;70928;83141;84929;86281;99417;141438;153137;213898;223807;225054;236256;258197;258227;259195;279675;289438;291627;299002;120235;120236;512048;50579;62792;61864;168079;126782;130049;202028;171176;174016;176180;178736;227707;210716;248500;266702;251546;251377;252500;253653;697949;269301;270587;697946;294205;73403;75289;82164;96930;103055;98180;98490;108004;105227;112373;116116;117094;142942;149125;146924;147030;147286;158672;164041;184000;186266;184898;188387;190328;697945;197912;200055;199030;214721;214732;216461;219539;220838;697948;225868;227054;238015;238018;240684;241075;244942;246885;246326;258609;261528;263828;263320;264538;273799;276241;276855;277967;278780;280641;287248;289585;291267;292532;301878;301575;303234;68696;71225;72168;77287;78469;78842;79180;79377;85624;86489;90898;91321;94559;95580;100267;101085;101911;106693;106897;107103;111472;115583;115766;115727;115866;118500;118842;140323;145170;145922;147759;148768;153409;156878;157986;160758;164419;164927;165029;182208;183408;185700;185640;185641;189593;189876;192939;192942;193713;199365;201015;213218;216279;217160;221250;221734;221802;236685;239323;240171;240493;242056;243182;243507;245510;246482;255826;259241;259901;262355;263681;264156;264936;272940;275927;277406;286202;299143;299411;120395;41520;716270;42950;45645;48535;47366;49825;768745;55277;57541;58694;61021;168185;123296;126808;131756;136065;202083;174024;176195;227807;206099;208339;248579;266776;270610;294333;73556;73717;92290;103102;143047;143053;143054;143055;716769;149158;158728;512049;165530;184062;184211;512050;188481;191863;194542;214787;512051;216475;217895;222051;238095;240706;241649;243784;257317;259555;456913;262909;262912;263852;273822;277983;512052;287294;299695;300540;302578;303261;68825;71242;84052;85649;85650;90061;91332;94573;100301;101621;105843;110605;115391;118131;140416;145183;156929;156930;162819;182274;185472;192955;195775;198048;213256;221267;236731;236733;243191;259249;277414;286221;288580;299152;120101;47344;50976;55189;57494;167931;131668;133453;134642;134643;201963;172952;172953;177294;227551;248452;487925;577199;433554;252496;294108;429631;65601;103025;466906;161177;1;39665;40509;40515;424375;40523;121326;122376;122378;122386;169295;170031;170032;170034;203167;204021;204024;
Ultra Librarian 3D Model Ultra Librarian ADS1274IPAPTG4 CAD Model

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4995 $58.4985
6+ $18.2654 $109.5924
9+ $17.6483 $158.8347
13+ $16.4142 $213.3846
16+ $15.7971 $252.7536
20+ $15.1800 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess