EN
  • EN
  • DE

TS1117CW18

Part No TS1117CW18
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381013-TS1117CW18
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS1117CW18 CAD Model

Description

The TS1117CW18 is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. The 'CW' designation indicates that it comes in a TO-252 package.

Applications:

  • Microcontroller power supplies
  • FPGA/CPLD power supplies
  • Memory (RAM) power supplies
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Portable electronics

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A output current.
  • Fixed Output Voltage: Provides a stable 1.8V output.
  • Output Current of 1A: Suitable for a wide range of applications.
  • Internal Current Limit: Protects against overcurrent and short circuit conditions.
  • Thermal Overload Protection: Prevents damage from overheating.
  • TO-252 Package: Offers good thermal dissipation in a small footprint.

Benefits:

  • Stable 1.8V Output: Ensures reliable operation of connected devices.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Overcurrent and Thermal Protection: Enhances system reliability.
  • Efficient Regulation: Low dropout voltage minimizes power loss, especially in battery-powered systems.
  • Compact Footprint: TO-252 package is suitable for space-constrained applications.

Additional Details:

The TS1117CW18 is a popular choice for powering various digital ICs, particularly microcontrollers and memory chips that operate at 1.8V. The TO-252 package allows for efficient heat dissipation, ensuring stable operation even under load. The internal protection features, such as current limiting and thermal shutdown, prevent damage to the regulator and the connected circuitry. The regulator is often used as a post-regulator in switching power supplies to provide a cleaner and more stable voltage supply.

Typical Specifications:

  • Output Voltage: 1.8V
  • Output Current: 1A (Maximum)
  • Dropout Voltage: 1.2V (Typical at 1A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-252

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess