EN
  • EN
  • DE

ADS1260BQWRHMRQ1

Part No ADS1260BQWRHMRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN / 24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 40k
Number of Inputs 10
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Surface Mount, Wettable Flank
Base Product Number ADS1260
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS1260BQWRHMRQ1CT,296-ADS1260BQWRHMRQ1TR,296-ADS1260BQWRHMRQ1DKR
Standard Package 3,000
Win Source Part Number 1318328-ADS1260BQWRHMRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1260BQWRHMRQ1 CAD Model

Description

The Texas Instruments ADS1260BQWRHMRQ1 is a highly precise 32-bit analog-to-digital converter (ADC) designed for the rigorous demands of automotive and industrial applications. This robust component is part of TI's extensive data converter portfolio, engineered to deliver outstanding performance in terms of resolution, data rate, and accuracy.

Key Features

  • High Precision: With a 32-bit delta-sigma ADC architecture, the ADS1260BQWRHMRQ1 ensures exceptional precision and noise performance, making it ideal for high-accuracy measurements.
  • Integrated Features: It includes several integrated features such as a programmable gain amplifier (PGA), a voltage reference, an oscillator, and a temperature sensor, providing a comprehensive solution for data acquisition systems.
  • Multiple Input Channels: The device offers 10 differential or 20 single-ended input channels, providing flexibility for various sensor types and configurations.
  • Low Power Consumption: Optimized for energy efficiency, the ADS1260BQWRHMRQ1 is suitable for battery-powered and energy-sensitive applications.
  • Automotive-Qualified: As a component that meets stringent automotive qualification standards (Q1), it is suitable for deployment in vehicles, where reliability and durability are critical.

Applications

The ADS1260BQWRHMRQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive sensor modules
  • Battery management systems
  • Industrial control systems
  • Bridge sensor-based systems
  • Weight scales and pressure measurement

Technical Specifications

Parameter Value
Resolution 32-bit
Data Rate 2.5 kSPS
Interface SPI-compatible serial
Supply Voltage 4.5 V to 5.5 V
Operating Temperature Range -40°C to +125°C

The ADS1260BQWRHMRQ1 by Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the most demanding environments. With its precision and integrated functionality, it stands as an excellent choice for developers and engineers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8104 $63.6208
4+ $26.1009 $104.4036
6+ $25.2852 $151.7112
9+ $24.4696 $220.2264
11+ $23.6539 $260.1929
15+ $21.2070 $318.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess