EN
  • EN
  • DE

DS8859AJ

Part No DS8859AJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056235-DS8859AJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS8859AJ CAD Model

Description

The DS8859AJ is a dual high-voltage peripheral driver from National Semiconductor (now Texas Instruments), designed for interfacing low-level logic signals to high-voltage or high-current loads. Each driver in the DS8859AJ can drive inductive loads such as relays, solenoids, and stepper motors, and also features transient suppression diodes for protection. This device is particularly suitable for applications requiring robust and reliable control of external devices.

Applications:

  • Relay drivers: Controlling relays in industrial control systems and automotive applications.
  • Solenoid drivers: Driving solenoids in machinery and automation equipment.
  • Stepper motor drivers: Providing the necessary current to drive stepper motors.
  • Lamp drivers: Driving incandescent lamps and other lighting elements.
  • Hammer drivers: Driving print hammers in dot matrix printers.
  • Line drivers: Driving signals over long distances with minimal signal degradation.
  • High-voltage switches: Switching high-voltage signals in various applications.

Features:

  • Dual high-voltage drivers: Provides two independent driver channels.
  • High output voltage: Capable of withstanding up to 80V.
  • High output current: Each driver can deliver up to 300mA.
  • Transient suppression diodes: Protect the driver from inductive kickback.
  • TTL and DTL compatibility: Interfaces easily with standard logic families.
  • High speed switching: Enables fast and efficient control of loads.
  • Wide operating temperature range: Suitable for use in harsh environments.

Benefits:

  • Simplified interface between logic circuits and high-power loads.
  • Reduced component count due to integrated dual drivers.
  • Increased system reliability due to robust design and protection features.
  • Improved system performance with high current and voltage handling capabilities.
  • Easy to use and integrate into existing designs.

Additional Details:

The DS8859AJ typically comes in an 8-pin DIP (Dual In-line Package). The transient suppression diodes are crucial for protecting the driver from voltage spikes generated when switching inductive loads. The device is suitable for applications where precise and reliable control of high-voltage or high-current loads is required. Its compatibility with TTL and DTL logic families makes it easy to interface with a wide range of microcontrollers and other digital circuits.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess