EN
  • EN
  • DE

ADS1260BIRHBR

Part No ADS1260BIRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 24 Bit Analog to Digital Converter 5 Input 1 Sigma-Delta 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS1260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53164-1, 296-53164-6, 296-53164-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910832-ADS1260BIRHBR
Ultra Librarian 3D Model Ultra Librarian ADS1260BIRHBR CAD Model

Description

The ADS1260BIRHBR is a precision, 40-kSPS, delta-sigma (ΔΣ) analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demands of high-precision signal acquisition. This integrated circuit offers a unique combination of features that make it ideal for applications requiring a wide dynamic range with high resolution, such as industrial process control, instrumentation, and medical equipment.

Key Features

  • High Precision: With its 24-bit resolution and low noise performance, the ADS1260BIRHBR ensures accurate data conversion, making it suitable for sensitive measurements.
  • Wide Dynamic Range: The device supports a wide input range, which, along with its programmable gain amplifier (PGA), allows for a flexible configuration to accommodate various signal amplitudes.
  • Integrated Features: This ADC includes several integrated features, such as an internal oscillator, temperature sensor, and burnout current sources, which simplify system design and reduce the need for external components.
  • Multiple Interface Options: The ADS1260BIRHBR offers a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Small Form Factor: Housed in a compact QFN-32 package, this product is optimized for space-constrained applications.

Applications

The ADS1260BIRHBR's precision and integrated features make it well-suited for a variety of applications, including:

  • Industrial Process Controls
  • Temperature Measurement Systems
  • Weight Scales
  • Medical Monitoring Devices
  • Energy Metering
  • Seismic Data Acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS1260BIRHBR is built to meet high standards, ensuring consistent performance and durability for critical applications. With Texas Instruments' expertise in ADC technology, users can expect a product that delivers both precision and robustness.

Ordering Information

The ADS1260BIRHBR is available for order in various quantities and packaging options to suit production requirements. Detailed specifications, datasheets, and ordering information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6434 $61.9302
6+ $16.9382 $101.6292
10+ $16.4089 $164.0890
13+ $15.8795 $206.4335
17+ $15.3502 $260.9534
22+ $13.7623 $302.7706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 934 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess