EN
  • EN
  • DE

ADS1257IRGWR

Part No ADS1257IRGWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number ADS1257
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812221-ADS1257IRGWR
Ultra Librarian 3D Model Ultra Librarian ADS1257IRGWR CAD Model

Description

The ADS1257IRGWR is a precision, low-noise, 24-bit, analog-to-digital converter (ADC) designed and manufactured by Texas Instruments (TI). This high-performance ADC is ideal for a wide range of applications, including industrial process control, instrumentation, medical devices, and energy monitoring systems.

Key Features

  • High-Resolution: With its 24-bit resolution, the ADS1257IRGWR offers exceptional accuracy and noise performance. This makes it suitable for applications requiring precise measurements.
  • Data Rate: The device supports data rates up to 30 kSPS, allowing for fast signal processing and real-time data acquisition.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides selectable gain options from 1 to 64, facilitating a range of input signals and enhancing the dynamic range.
  • Single-Supply Operation: The ADS1257IRGWR operates from a single 5V power supply, simplifying the power design of the system.
  • Digital Interface: The device features a SPI-compatible serial interface, which ensures easy communication with microcontrollers and digital systems.
  • Low Power Consumption: It is designed for power-efficient operation, which is critical for portable and battery-operated devices.

Package and Quality

Packaged in a VQFN-20 (RGW) package, the ADS1257IRGWR is compact and suitable for space-constrained applications. The device is also specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

  • Industrial Process Controls
  • Instrumentation
  • Medical Equipment
  • Energy Monitoring
  • Scientific Research Equipment

In summary, the ADS1257IRGWR from Texas Instruments is a versatile and reliable ADC solution that offers high precision and low power consumption, making it an excellent choice for a multitude of precision measurement applications.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3319 $51.3233
17+ $6.0160 $102.2720
26+ $5.8280 $151.5280
36+ $5.6400 $203.0400
46+ $5.4520 $250.7920
62+ $4.8880 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess