EN
  • EN
  • DE

AD660BRZ

Part No AD660BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT MONO W/VREF 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DACPORT
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 13μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±13.5 V ~ 16.5 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±2 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767244-AD660BRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD660
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD660BRZ CAD Model

Description

The AD660BRZ is a state-of-the-art monolithic 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This high-performance component is engineered to deliver exceptional accuracy and stability, making it an ideal choice for precision applications in data acquisition systems, industrial control, medical equipment, and instrumentation.

AD660BRZ DAC

Key Features

  • Precision: The AD660BRZ boasts a 16-bit resolution, ensuring high precision in converting digital signals to analog outputs.
  • Monolithic Construction: Its monolithic design integrates all the functional blocks on a single chip, which enhances reliability and reduces system complexity.
  • Low Power Consumption: Optimized for low power operations, this DAC is suitable for battery-operated and power-sensitive applications.
  • Versatile Voltage Ranges: It operates on a +5V to +15V power supply, providing flexibility in various system designs.
  • Settling Time: The AD660BRZ offers a fast settling time, crucial for applications that require quick response times.
  • Package: Available in a compact 24-pin SOIC package, it is designed for space-saving PCB layouts.

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance. The AD660BRZ is no exception, featuring a robust design that ensures consistent performance even under varying conditions. Its integral nonlinearity (INL) and differential nonlinearity (DNL) are specified at ±1 LSB, highlighting its precision and linearity over the entire operating temperature range.

Applications

The versatility of the AD660BRZ makes it suitable for a wide range of applications. It is commonly used in precision data acquisition systems, where accurate data conversion is paramount. Additionally, its reliable performance under industrial conditions makes it a top choice for process control and automation systems. In the medical field, its precision is leveraged in diagnostic equipment and patient monitoring systems. Lastly, it serves as a critical component in scientific instrumentation, where measurement accuracy is crucial.

For designers and engineers looking for a high-quality DAC that combines performance with reliability, the AD660BRZ from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.0000 $144.0000
2+ $138.5865 $277.1730
3+ $133.1730 $399.5190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess