EN
  • EN
  • DE

AD8532ARMZ

Part No AD8532ARMZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Op Amp Dual GP R-R I/O 6V Automotive 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0906+
Reference case MSOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713358-AD8532ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8532
Introduction Date March 01, 1996
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD8532ARMZ CAD Model

Description

AD8532ARMZ Operational Amplifier by Analog Devices Inc.

The AD8532ARMZ is a high-performance, low-cost operational amplifier brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is designed for a wide range of applications, including battery-powered devices, due to its low power consumption and supply voltage range.

Key Features:

  • Supply Voltage Range: The device operates from a 2.7V to 6V supply, making it versatile for both single-supply and dual-supply operations. This feature allows for seamless integration into various circuit designs without the need for level shifting or additional power supplies.
  • Low Power Consumption: With a quiescent current of just 250 µA per amplifier, the AD8532ARMZ is an excellent choice for power-sensitive applications, extending the life of battery-operated devices.
  • Rail-to-Rail Output: The operational amplifier provides rail-to-rail output swing, which maximizes the dynamic range, especially in low supply voltage scenarios. This is crucial for applications requiring the full use of the available voltage range.
  • High Output Drive: Capable of driving 5 mA of load current, this op-amp can handle a variety of loads, making it suitable for driving ADC inputs or buffering DAC outputs.
  • Low Input Bias Current: The low input bias current of 1 pA typ. at 25°C ensures high accuracy in applications such as sensor interfacing and integrators.
  • Wide Bandwidth: The device offers a bandwidth of 3 MHz, which is more than sufficient for many audio, data acquisition, and process control applications.

Applications:

The AD8532ARMZ is ideal for a range of applications, including:

  • Portable and battery-powered equipment
  • Sensor amplifiers
  • Audio electronics
  • Active filters
  • Medical instrumentation
  • Data acquisition systems

With its compact MSOP-8 (Micro Small Outline Package) footprint, the AD8532ARMZ is especially suited for space-constrained applications. Its combination of features and performance specifications make it a robust, versatile choice for designers looking to optimize their circuitry without compromising on quality or power efficiency.

Whether you're working on a new design or updating an existing one, the AD8532ARMZ from Analog Devices Inc. offers the reliability and performance needed to ensure your project's success.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,044 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess