EN
  • EN
  • DE

ADS122U04IRTER

Part No ADS122U04IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 2k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface UART
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.3V ~ 5.5V
Voltage - Supply, Digital 2.3V ~ 5.5V
Features PGA, Simultaneous Sampling, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number ADS122U04
Other Names 296-50887-2,ADS122U04IRTER,296-50887-1,296-50887-6
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265248-ADS122U04IRTER
Ultra Librarian 3D Model Ultra Librarian ADS122U04IRTER CAD Model

Description

The Texas Instruments ADS122U04IRTER is a precision, 24-bit, analog-to-digital converter (ADC) designed to meet the stringent requirements of industrial and communication applications. This high-performance ADC offers a unique combination of features that make it ideal for a wide range of applications including temperature sensing, pressure measurement, and data acquisition systems.

With its integrated PGA (Programmable Gain Amplifier), the ADS122U04IRTER provides excellent flexibility, allowing for direct connection to a variety of sensors. This feature simplifies the design process by reducing the need for external signal conditioning. The device supports a wide input range, which, coupled with its programmable data rates and filter settings, makes it highly adaptable to different measurement needs.

One of the standout features of the ADS122U04IRTER is its high level of integration. It includes a precision temperature sensor and a voltage reference, which eliminates the need for additional components in many applications, thus saving space and reducing system complexity. The on-chip temperature sensor ensures accurate temperature measurements, which is crucial for applications that require precise temperature compensation.

The device's interface is designed for simplicity and ease of use. It features a SPI-compatible serial interface, which allows for straightforward communication with microcontrollers and other digital systems. The ADS122U04IRTER also includes several built-in diagnostic features that enhance system reliability, such as sensor burn-out detection, overvoltage protection, and a CRC (Cyclic Redundancy Check) for data integrity.

Packaged in a compact, leadless WQFN-16 package, the ADS122U04IRTER is optimized for space-constrained applications. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered devices.

In summary, the ADS122U04IRTER from Texas Instruments is a versatile, highly integrated ADC solution that delivers the precision and reliability required for advanced industrial and communication systems. Its comprehensive feature set and ease of integration make it a top choice for engineers and designers looking for a robust data acquisition component.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7052 $53.5260
12+ $8.7837 $105.4044
18+ $8.5092 $153.1656
25+ $8.2348 $205.8700
32+ $7.9603 $254.7296
43+ $7.1368 $306.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess