EN
  • EN
  • DE

ADS1225IRGVTG4

Part No ADS1225IRGVTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24-BIT 16/100SPS 16-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 100
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Temperature Sensor
Temperature Range - Operating -40°C to 105°C
Case / Package 16-VQFN (4x4)
Win Source Part Number 1015389-ADS1225IRGVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1225IRGVTG4 CAD Model

Description

Introducing the ADS1225IRGVTG4 Precision ADC from Texas Instruments

The ADS1225IRGVTG4 is a high-precision, 24-bit, analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This ADC is part of TI's extensive data converter portfolio and is specifically engineered to deliver exceptional performance in applications requiring high accuracy and low noise measurements.

Featuring a delta-sigma modulator and an on-chip oscillator, the ADS1225IRGVTG4 provides a complete front-end solution for temperature sensors, pressure sensors, weigh scales, and other sensing devices that demand precise digitization of analog signals. It is an ideal choice for industrial, medical, and consumer applications where the integrity of the data is paramount.

Key Features

  • High Resolution: With a 24-bit resolution, the ADS1225IRGVTG4 ensures detailed and accurate conversion of analog signals into digital data, making it suitable for high-precision measurements.
  • Low Noise: The device's low-noise performance ensures that signal integrity is maintained, resulting in cleaner, more reliable data for analysis and processing.
  • Multiple Input Channels: It supports four differential or seven single-ended input channels, providing flexibility for various sensor types and configurations.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers selectable gains from 1 to 128, enhancing the ADC's adaptability to different signal amplitudes.
  • Internal Oscillator: The built-in oscillator eliminates the need for external components, simplifying the design and reducing the overall system footprint.
  • Interface Options: It features a SPI-compatible serial interface, enabling easy integration with microcontrollers and digital systems.
  • Temperature Range: The ADS1225IRGVTG4 operates over an extended temperature range, making it suitable for harsh environments.

The ADS1225IRGVTG4 comes in a compact VQFN-16 package, minimizing space on the printed circuit board (PCB) and making it a space-efficient choice for dense designs. With its combination of high precision, low power consumption, and robust feature set, this ADC from Texas Instruments is an excellent solution for designers looking to enhance the performance and accuracy of their data acquisition systems.

Whether you're developing applications in the industrial, medical, or consumer sectors, the ADS1225IRGVTG4 provides the reliability and performance needed to achieve precise and dependable measurement results.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2812 $54.8436
7+ $15.0000 $105.0000
11+ $14.5313 $159.8443
15+ $14.0625 $210.9375
19+ $13.5938 $258.2822
25+ $12.1875 $304.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,346 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess