EN
  • EN
  • DE

AD73322ARZ

Part No AD73322ARZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SOIC W Tube / Low Cost, Low Power CMOS General-Purpose Dual Analog Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171699-AD73322ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD73322
Introduction Date November 18, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD73322ARZ CAD Model

Description

Introducing the AD73322ARZ by Analog Devices Inc.

The AD73322ARZ is a versatile and high-performance audio Analog Front End (AFE) from the renowned manufacturer Analog Devices Inc. This integrated circuit is specifically designed to cater to a wide array of audio applications that require high-quality analog-to-digital and digital-to-analog conversion. The AD73322ARZ is a perfect choice for designers looking for a reliable solution in telecommunication, speech processing, and industrial control systems.

Key Features of the AD73322ARZ

  • Dual-Channel Architecture: The AD73322ARZ features two analog input channels and two analog output channels, providing flexibility for stereo audio applications or dual mono channels for different processing paths.
  • High-Quality Audio Conversion: With its 16-bit sigma-delta A/D and D/A converters, the device ensures excellent audio quality with a high dynamic range, making it suitable for demanding audio applications.
  • Low Voltage Operation: Designed to operate at low voltages, the AD73322ARZ is compatible with 3.3V digital systems, allowing for efficient power management and integration with modern low-voltage digital signal processors (DSPs).
  • Programmable Sample Rates: The device supports a wide range of sample rates, which can be programmed according to the specific needs of the application, providing versatility and precision in audio processing.
  • On-Chip Reference: An integrated voltage reference reduces the need for external components, simplifying the design and reducing the overall system cost.
  • Power-Down Modes: Multiple power-down modes are available to conserve power when the AFE is not in active use, making it an energy-efficient choice for portable and battery-powered devices.

Applications

The AD73322ARZ is ideal for a variety of applications, including:

  • Telecommunications systems such as digital phones and answering machines
  • Speech and audio processing equipment
  • Industrial control systems requiring voice or sound interface
  • Portable audio devices

The AD73322ARZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable, and flexible solutions for the audio market. Whether you're designing a complex telecommunications system or a simple voice interface for an industrial application, the AD73322ARZ offers the performance and features necessary to meet your design requirements.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
AMIS
Need more? Email Us
Bosch Sensortec
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Texas Instruments
Lowest to $1.4405
AMIS
Lowest to $39.1695
AMIS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess