EN
  • EN
  • DE

ADS114S08BIRHBR

Part No ADS114S08BIRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS114S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50880-1, ADS114S08BIRHBR-ND, 296-50880-2, 296-50880-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910816-ADS114S08BIRHBR
Ultra Librarian 3D Model Ultra Librarian ADS114S08BIRHBR CAD Model

Description

Product Overview: ADS114S08BIRHBR

The ADS114S08BIRHBR is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed with the needs of sensor measurement and industrial control applications in mind. This high-performance ADC is ideal for a wide range of applications, including temperature sensors (RTDs, thermocouples), bridge sensors (strain gauges, pressure sensors), battery-powered equipment, and factory automation and process controls.

Key Features

  • High Precision: The ADS114S08BIRHBR offers a 16-bit delta-sigma ADC, ensuring high accuracy and low noise in your measurements.
  • Integrated Features: It includes an onboard, low-noise programmable gain amplifier (PGA), a precision delta-sigma ADC, and an internal oscillator. This integration reduces external component count and simplifies design.
  • Multiple Input Channels: With eight differential or 15 single-ended input channels, this ADC provides versatility for multiplexing different sensor types in complex systems.
  • Programmable Data Rates: Data rates from 2.5 SPS to 2 kSPS allow for flexibility in balancing speed and resolution requirements.
  • Internal Voltage Reference: An internal 2.048 V reference provides convenience and precision, eliminating the need for an external reference in many applications.
  • Digital Interface: The SPI-compatible serial interface facilitates easy communication with microcontrollers and digital systems.

Power Management

The device operates in either normal or duty-cycled mode, where power consumption is reduced during idle periods. This makes it suitable for battery-operated and power-sensitive applications.

Robust Design

Encased in a compact QFN-32 package, the ADS114S08BIRHBR is designed to perform in harsh industrial environments, with an extended temperature range and built-in fault detection mechanisms for enhanced reliability.

Applications

  • Temperature Measurements (RTDs, Thermocouples)
  • Pressure and Strain Measurements (Bridge Sensors)
  • Process Control and Automation
  • Battery Monitoring and Power Management
  • Portable Instrumentation

With its combination of precision, integrated features, and flexibility, the ADS114S08BIRHBR from Texas Instruments stands out as a robust solution for demanding sensor measurement and control applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3781 $56.2686
13+ $7.6948 $100.0324
21+ $7.4544 $156.5424
28+ $7.2139 $201.9892
36+ $6.9735 $251.0460
48+ $6.2521 $300.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess