EN
  • EN
  • DE

ADS114S06IRHBT

Part No ADS114S06IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 32VQFN / Low-Power, Low-Noise, Highly Integrated, 6- and 12-Channel, 4-kSPS, 16-Bit, Delta-Sigma ADC with PGA and Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 4k
Number of Inputs 4, 6
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±2.5V, 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA, Temperature Sensor
Temperature Range - Operating -50°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Style Surface Mount
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803877-ADS114S06IRHBT
Ultra Librarian 3D Model Ultra Librarian ADS114S06IRHBT CAD Model

Description

Product Overview: Texas Instruments ADS114S06IRHBT

The ADS114S06IRHBT is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed with a focus on applications requiring high-resolution measurement. This ADC integrates a number of features that make it ideal for a wide range of applications, including temperature sensors (RTDs, thermistors, and thermocouples), bridge sensors, and other signal acquisition systems.

Key Features

  • High Precision: The ADS114S06IRHBT offers a 16-bit delta-sigma ADC with a built-in programmable gain amplifier (PGA), providing high-precision data acquisition.
  • Integrated Features: It includes an internal oscillator, temperature sensor, and burnout current sources, which simplifies the system design by reducing the number of external components required.
  • Versatile Data Rates: The device supports data rates up to 2 kSPS, allowing flexibility in balancing speed and resolution.
  • Multiple Interface Options: A SPI-compatible serial interface enables easy communication with microcontrollers and digital systems.
  • Low Power Consumption: With its low-power design, the ADS114S06IRHBT is suitable for battery-powered and energy-efficient applications.

Applications

The ADS114S06IRHBT is versatile enough to be used in a variety of industrial and consumer applications, including:

  • Temperature control and monitoring systems
  • Industrial process control
  • Portable instrumentation
  • Medical devices
  • Smart transmitters

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the ADS114S06IRHBT is no exception. It is available in a compact VQFN-32 package and is specified for operation over the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in various environments.

Conclusion

With its combination of precision, integrated features, and low power consumption, the ADS114S06IRHBT from Texas Instruments stands out as a robust solution for demanding data acquisition requirements. Its flexibility and ease of use make it a top choice for engineers and designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5554 $51.3324
15+ $7.0199 $105.2985
23+ $6.8005 $156.4115
31+ $6.5811 $204.0141
40+ $6.3618 $254.4720
53+ $5.7036 $302.2908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess