EN
  • EN
  • DE

MAX5721EUA+T

Part No MAX5721EUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DUAL LP SER 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 129431-MAX5721EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX5721EUA+T CAD Model

Description

Product Overview: MAX5721EUA+T from Maxim Integrated

The MAX5721EUA+T is a precision digital-to-analog converter (DAC) designed by Maxim Integrated to provide high-performance digital-to-analog signal conversion in a compact package. This product is ideal for applications that require precise control of analog outputs in various electronic systems, such as industrial control, automated test equipment, and portable battery-powered devices.

Key Features

  • Resolution: The MAX5721EUA+T offers a 10-bit resolution, enabling fine control over the analog output, which is essential for applications that demand high precision.
  • Channels: It features a single DAC channel, making it suitable for systems that require a single, high-quality analog output.
  • Supply Voltage: Operating with a supply voltage range of 2.7V to 5.5V, this DAC is versatile and can be used in both low-voltage and standard 5V systems.
  • Package: The device comes in an 8-pin µMAX package, which is highly space-efficient and perfect for compact designs.
  • Interface: It uses a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, offering flexibility in interfacing with various microcontrollers or processors.
  • Temperature Range: The MAX5721EUA+T operates over the extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Performance Advantages

The MAX5721EUA+T is designed for optimal performance with a fast settling time and low power consumption. Its power-down feature further reduces power usage when the DAC is not in active operation, making it an energy-efficient choice for battery-powered applications. The device also boasts excellent linearity and low noise, ensuring high-quality signal conversion for critical applications.

Applications

This DAC is particularly well-suited for precision control tasks in industrial and automation systems, such as process control loops and programmable logic controllers (PLCs). It is also an excellent choice for data acquisition systems, portable instrumentation, and any application where a compact, high-precision DAC is required.

In summary, the MAX5721EUA+T from Maxim Integrated is a feature-rich, high-performance DAC that offers designers a reliable and precise solution for converting digital signals to analog outputs in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7498 $60.7482
21+ $5.5382 $116.3022
33+ $5.3661 $177.0813
45+ $5.1929 $233.6805
58+ $5.0196 $291.1368
78+ $4.4999 $350.9922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess