EN
  • EN
  • DE

ADS1115IRUGT

Part No ADS1115IRUGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Texas Instruments
Package Reel - TR
Family Name ADS1115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24935-1, 296-24935-2, 296-24935-6-NDR, -296-24935-1-NDR, -ADS1115IRUGT-NDR, 296-24935-1-NDR, 296-24935-2-NDR, 296-24935-6, -296-24935-1-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848160-ADS1115IRUGT
Ultra Librarian 3D Model Ultra Librarian ADS1115IRUGT CAD Model

Description

Product Overview: Texas Instruments ADS1115IRUGT

The ADS1115IRUGT is a precision, low-power, 16-bit analog-to-digital converter (ADC) from the esteemed manufacturer Texas Instruments. This device offers a plethora of features that make it an ideal choice for various applications requiring high-resolution data acquisition, such as portable instrumentation, battery-powered devices, and temperature sensing systems.

One of the standout characteristics of the ADS1115IRUGT is its ability to operate from a single power supply ranging from 2.0V to 5.5V. This flexibility allows it to easily integrate into various circuit designs without the need for additional power regulation components. Moreover, the device boasts a data rate of up to 860 samples per second (SPS), providing rapid data collection capabilities.

The ADS1115IRUGT comes with an internal oscillator, eliminating the need for external clocks, which simplifies the design process and reduces the overall component count. It also features an onboard programmable gain amplifier (PGA), which allows for gain configurations that can be adjusted to accommodate different input signal ranges, enhancing the versatility of the ADC in diverse operating environments.

With its I2C-compatible serial interface, the ADS1115IRUGT can easily communicate with microcontrollers and other digital systems. This interface supports multiple I2C addresses, enabling the use of multiple devices on the same I2C bus, making it an excellent choice for complex systems requiring multiple ADCs.

In terms of performance, the ADS1115IRUGT offers a low-noise measurement with a minimal input offset. This precision is further enhanced by its ability to perform single-ended or differential input measurements, which increases its adaptability to different types of sensors and input signals.

The compact form factor of the ADS1115IRUGT, available in a VQFN-10 package, makes it suitable for space-constrained applications. Its small size, combined with its advanced features, ensures that it can deliver accurate and reliable performance in a wide array of electronic projects.

In conclusion, the Texas Instruments ADS1115IRUGT ADC is a powerful and versatile component that offers high precision, low power consumption, and ease of integration, making it a go-to choice for engineers and designers working on sophisticated data acquisition systems.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2650 $52.0950
54+ $1.8585 $100.3590
84+ $1.8004 $151.2336
115+ $1.7423 $200.3645
149+ $1.6842 $250.9458
199+ $1.5100 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,220 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess