EN
  • EN
  • DE

AT28HC25690PCAT28HC25690PI

Part No AT28HC25690PCAT28HC25690PI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046487-AT28HC25690PCAT28HC25690PI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28HC25690PCAT28HC25690PI CAD Model

Description

The AT28HC25690PC and AT28HC25690PI from Microchip Technology are high-performance, high-speed Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuits that offer a robust storage solution for a wide range of applications. These devices are designed to provide a reliable and flexible non-volatile memory storage with a capacity of 256 kilobits.

Both the AT28HC25690PC and AT28HC25690PI are organized as 32,768 words by 8 bits, allowing for a significant amount of data to be stored and accessed efficiently. They are characterized by their fast access time, with the AT28HC25690PC operating at a commercial temperature range and the AT28HC25690PI designed for industrial temperature ranges, ensuring reliable performance under varying environmental conditions.

Key Features:

  • Memory Size: 256Kb (32K x 8)
  • Access Time: Fast read access time down to 90 ns
  • Operating Voltage: Wide operating voltage range of 4.5V to 5.5V
  • Temperature Ranges: Available in commercial (AT28HC25690PC) and industrial (AT28HC25690PI) temperature ranges
  • Endurance: High endurance with 100,000 write cycles
  • Data Retention: Long data retention of 10 years
  • Package Types: Offered in PDIP, PLCC, and TSOP packages for versatile use in various applications

The AT28HC25690PC and AT28HC25690PI EEPROMs are particularly suitable for applications that require frequent or rapid updates of data, such as configuration parameters, device calibration data, or application-specific information. Their robust endurance and data retention characteristics make them an excellent choice for critical data storage in embedded systems, telecommunications, computing, and industrial control systems.

Microchip Technology's commitment to quality ensures that these EEPROMs meet the highest standards, providing designers and engineers with a reliable and durable non-volatile memory solution. Whether you're working on a commercial product or an industrial-grade application, the AT28HC25690PC and AT28HC25690PI EEPROMs will help you achieve your design objectives with confidence.

You May Also Be Interested in

Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess